EN
  • EN
  • DE

LMH6572MQX/NOPB

Part No LMH6572MQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 2X1 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 3
Single Supply Voltage (V+) 6 V to 12 V
Dual Supply Voltage(V±) ±3 V to 6 V
-3db Bandwidth 350MHz
Features RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 019536-LMH6572MQX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6572MQX/NOPB CAD Model

Description

The from Texas Instruments is a four-channel, digitally controlled, variable gain amplifier (VGA) designed for high-frequency signal processing and power-efficient applications. It offers a gain range of -1dB to 32dB and a 190 MHz bandwidth, ensuring clear and accurate signal transmission.

  • Supply Voltage: 5V
  • Current Consumption: 125mA
  • Package: 14-pin SOIC
  • Features: Power-down, over-voltage protection
  • Compliance: RoHS compliant, lead-free

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess