EN
  • EN
  • DE

LMH6560MA/NOPB

Part No LMH6560MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 4 CIRCUIT 14SOIC / Buffer Amplifier 4 Circuit 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LMH®
Package Tube
Product Status Obsolete
Amplifier Type Buffer
Number of Circuits 4
Slew Rate 3100V/µs
-3db Bandwidth 680 MHz
Current - Input Bias 5 µA
Voltage - Input Offset 2 mV
Current - Supply 46mA (x4 Channels)
Current - Output / Channel 74 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 10 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number LMH6560
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names *LMH6560MA,*LMH6560MA/NOPB,LMH6560MA,LMH6560MA-ND,LMH6560MA-NDR
Standard Package 55
Win Source Part Number 1014049-LMH6560MA/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6560MA/NOPB CAD Model

Description

The LMH6560MA/NOPB is a high-performance, variable gain amplifier designed and manufactured by Texas Instruments. This robust amplifier is a perfect solution for applications requiring a wide dynamic range, high bandwidth, and the ability to adjust gain dynamically. It is commonly used in video processing, test equipment, and communication systems where precision and speed are critical.

Key Features

  • Variable Gain: The LMH6560MA/NOPB offers a continuously variable gain range from -6 dB to +26 dB, which can be controlled by a single external voltage, providing flexibility in signal amplification.
  • High Bandwidth: With a 400 MHz bandwidth at a gain of +2, this amplifier ensures minimal signal distortion in high-speed applications.
  • Low Distortion: The device boasts a very low harmonic distortion, making it ideal for maintaining signal integrity in high-fidelity applications.
  • Shutdown Feature: The amplifier includes a shutdown feature that allows users to reduce power consumption when the amplifier is not in use.

Applications

  • Video and imaging systems
  • Test and measurement equipment
  • Communication infrastructure
  • ADC pre-amps and DAC output amplifiers

Quality and Reliability

The LMH6560MA/NOPB is designed to meet the rigorous standards of Texas Instruments for quality and reliability. It is available in an 8-lead SOIC package, which is RoHS compliant and lead-free. The NOPB designation indicates that the product is "Not Containing Pb (Lead)," adhering to environmental standards and regulations.

Technical Specifications

  • Supply Voltage Range: ±2.5V to ±5.5V
  • Output Voltage Swing: 2 Vpp to 4 Vpp
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 8-lead SOIC

For engineers and designers looking for a versatile, high-performance variable gain amplifier, the LMH6560MA/NOPB from Texas Instruments is an excellent choice that delivers both functionality and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess