EN
  • EN
  • DE

843246BGILFT

Part No 843246BGILFT
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC TIMING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Clock/Frequency Synthesizer, Fanout Distribution IC 340MHz 1 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Renesas Electronics America
Series FemtoClock®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 24-TSSOP-EP
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858396-843246BGILFT
Ultra Librarian 3D Model Ultra Librarian 843246BGILFT CAD Model

Description

The Renesas 843246BGILFT is a high-performance, low-power clock generator designed for a wide range of applications that require precise timing and synchronization. This clock generator offers excellent jitter performance, making it suitable for high-speed data transmission and processing systems. Its versatile configuration options allow for easy integration into various system architectures.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure devices requiring precise timing.
  • Data Centers: Servers, storage systems, and high-performance computing platforms.
  • Telecommunications: Base stations, optical transport networks, and other telecom infrastructure.
  • Industrial Automation: Control systems, robotics, and industrial Ethernet applications.
  • Test and Measurement: High-speed oscilloscopes, signal generators, and frequency counters.

Features:

  • Low Jitter Performance: Ensures clean and stable clock signals, minimizing noise and improving system performance.
  • Multiple Output Clocks: Provides multiple clock outputs with independent frequency and phase control.
  • Integrated PLL (Phase-Locked Loop): Generates precise and stable clock signals from a reference frequency.
  • Programmable Frequency Synthesis: Allows for flexible configuration of output frequencies.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered and energy-sensitive applications.

Benefits:

  • Improved System Performance: Low jitter and precise timing enhance overall system performance and reliability.
  • Increased Design Flexibility: Multiple output clocks and programmable frequency synthesis provide flexibility to meet diverse application requirements.
  • Reduced Component Count: Integrated PLL reduces the need for external timing components, simplifying design.
  • Enhanced Reliability: Robust design and manufacturing processes ensure reliable operation in demanding environments.
  • Lower Power Consumption: Reduces energy costs and extends battery life in portable devices.

The Renesas 843246BGILFT clock generator is designed to provide highly precise and stable clock signals for a variety of high-performance applications. Its low jitter performance ensures that the clock signals are clean and free from noise, which is critical for maintaining signal integrity in high-speed data transmission systems. The multiple output clocks allow for the synchronization of multiple system components with independent frequency and phase control.

The integrated PLL generates precise and stable clock signals from a reference frequency, ensuring accurate timing even in the presence of variations in the input signal. The programmable frequency synthesis allows for flexible configuration of output frequencies, meeting the specific needs of diverse applications. The low power consumption minimizes energy usage, making it suitable for battery-powered and energy-sensitive applications. Overall, the Renesas 843246BGILFT clock generator is a versatile and reliable solution for systems requiring high-performance timing and synchronization.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,123 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess