EN
  • EN
  • DE

LMH6550MA/NOPB

Part No LMH6550MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Differential, High-Speed Operational Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Output Type Differential
Slew Rate 3000V/μs
-3db Bandwidth 400MHz
Current - Input Bias 8μA
Voltage - Input Offset 1mV
Supply Current 20mA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6550
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201461-LMH6550MA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6550MA/NOPB CAD Model

Description

Product Overview: LMH6550MA/NOPB

The LMH6550MA/NOPB is a high-performance, fully differential amplifier designed by Texas Instruments to meet the demanding requirements of high-speed signal processing applications. This amplifier is particularly well-suited for use in differential signal chains where low distortion and noise are critical, such as in professional audio equipment, test and measurement systems, and high-speed data acquisition platforms.

Key Features

  • High Speed: The LMH6550MA/NOPB boasts a high slew rate and bandwidth, enabling it to handle fast signal transitions and high-frequency components with ease, making it ideal for applications requiring rapid signal processing.
  • Low Distortion: With its low harmonic distortion, the amplifier ensures signal integrity is maintained, which is crucial for high-fidelity audio applications and precise measurement instruments.
  • Fully Differential Design: The fully differential architecture provides improved noise rejection and minimizes common-mode noise, resulting in cleaner, more accurate signal amplification.
  • Flexible Power Supply: This device can operate on a wide range of supply voltages, offering design flexibility for various system power requirements.
  • Robust Packaging: The LMH6550MA/NOPB is available in an 8-pin SOIC package, providing a compact and reliable solution for space-constrained applications.

Applications

The versatility of the LMH6550MA/NOPB makes it an excellent choice for a wide array of applications. Its performance characteristics are particularly beneficial for:

  • Professional Audio Equipment: High fidelity and low noise are paramount in audio applications, and this amplifier delivers on both fronts.
  • Test and Measurement Systems: Precision and accuracy are essential for measurement devices, and the LMH6550MA/NOPB's low distortion helps achieve this.
  • Data Acquisition Systems: Rapid signal processing capabilities enable this amplifier to be used in high-speed DAQ systems where data integrity is critical.

Conclusion

The LMH6550MA/NOPB from Texas Instruments is a standout choice for designers who require a high-speed, low-distortion, and fully differential amplifier. It combines performance with versatility, making it a valuable component in a range of sophisticated electronic systems. Whether it's for professional audio, precision measurement, or data acquisition, this amplifier is engineered to deliver top-notch results.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4754 $51.8032
19+ $5.3131 $100.9489
30+ $5.1471 $154.4130
41+ $4.9810 $204.2210
52+ $4.8150 $250.3800
70+ $4.3169 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 461 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess