EN
  • EN
  • DE

LMH6521SQE/NOPB

Part No LMH6521SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC VGAIN AMP 32WQFN / Variable Gain Amplifier IC Signal Processing 32-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Variable Gain Amplifier
Applications Signal Processing
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Base Product Number LMH6521
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 186529-LMH6521SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6521SQE/NOPB CAD Model

Description

The LMH6521SQE/NOPB is a high-performance, digitally controlled, variable gain amplifier (DVGA) from Texas Instruments. This product offers a wide gain range of 50dB and operates over a frequency range of 50MHz to 1000MHz. It is designed using Texas Instruments' proprietary high-performance analog technology, ensuring excellent linearity and low noise performance. The LMH6521SQE/NOPB is equipped with a power detector for accurate output power representation.

  • Key Features:
  • Wide gain range: 50dB
  • High output third-order intercept point (OIP3): 40dBm
  • Low noise figure: 6dB
  • Serial programming interface
  • Applications:
  • Communication systems
  • Defense electronics
  • Test and measurement equipment

You May Also Be Interested in

Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1333 $56.9331
15+ $6.6735 $100.1025
24+ $6.4650 $155.1600
32+ $6.2564 $200.2048
42+ $6.0479 $254.0118
56+ $5.4222 $303.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess