EN
  • EN
  • DE

LMH6502MA/NOPB

Part No LMH6502MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMH6502 Wideband, Low Power, Linear-in-dB Variable Gain Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMH
Packaging Tube
Amplifier Type Variable Gain
Number of Circuits 1
SR - Slew Rate 1800 V/μs
-3db Bandwidth 130MHz
Current - Input Bias 9μA
Operating Supply Current 27mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1201439-LMH6502MA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LMH6502
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH6502MA/NOPB CAD Model

Description

The LMH6502MA/NOPB is a high-performance, digitally controlled variable gain amplifier (DVGA) designed by Texas Instruments. This amplifier is ideal for a wide range of applications, including telecommunications, radar systems, test equipment, and video processing. The device offers an adjustable gain range from -6 dB to +26 dB, which can be controlled via a SPI or a parallel interface, making it highly versatile for system design requirements.

Key Features

  • Wide Bandwidth: The LMH6502MA/NOPB boasts a bandwidth of 100 MHz, ensuring excellent signal fidelity and low distortion across a broad range of frequencies.
  • Variable Gain: With a digitally controlled gain range from -6 dB to +26 dB, designers can dynamically adjust the signal amplification to suit different operating conditions.
  • Low Noise: The device features a low noise figure, making it suitable for sensitive applications where signal integrity is paramount.
  • High Linearity: The amplifier offers high linearity, which is critical for maintaining the integrity of the input signal throughout the amplification range.
  • Power Down Feature: A power-down feature allows the amplifier to be disabled when not in use, reducing power consumption and extending the life of battery-powered applications.

Applications

  • Telecommunications
  • Radar and sonar systems
  • Test and measurement equipment
  • Video processing
  • Medical imaging

Product Specifications

The LMH6502MA/NOPB is supplied in an 8-pin SOIC package and operates over the extended industrial temperature range of -40°C to +85°C. It requires a single 5V supply for operation, simplifying power supply design. The device also features built-in over-temperature protection, ensuring reliable performance under varying environmental conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMH6502MA/NOPB is no exception. It is RoHS compliant and lead-free, minimizing environmental impact and meeting global regulatory requirements. The NOPB designation indicates that this product is not supplied with a lead-based finish, making it suitable for eco-friendly manufacturing processes.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1072 $51.0720
24+ $4.1906 $100.5744
37+ $4.0596 $150.2052
51+ $3.9287 $200.3637
66+ $3.7977 $250.6482
89+ $3.4048 $303.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,211 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess