EN
  • EN
  • DE

LMH2180SDEVAL

Part No LMH2180SDEVAL
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR LMH2180 / Evaluation Kit For 75 MHz Dual Clock Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Timing, Clock Buffer / Driver / Receiver / Translator
Utilized IC / Part LMH2180
Supplied Contents Board(s)
Win Source Part Number 779454-LMH2180SDEVAL
Popularity Medium
Supply and Demand Status Balance
Family Name LMH2180
Introduction Date January 24, 2008
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH2180SDEVAL CAD Model

Description

The LMH2180SDEVAL is a comprehensive evaluation board designed by Texas Instruments to facilitate testing and performance analysis of the LMH2180, a low-power, high-performance, fully differential sample-and-hold amplifier. This evaluation board allows engineers and developers to explore the features and capabilities of the LMH2180 in a real-world application scenario, ensuring that it meets their specific design requirements.

Key Features of the LMH2180SDEVAL Evaluation Board

  • Easy to Use: The evaluation board is user-friendly and requires minimal setup for operation, making it accessible for both experienced professionals and those new to electronic design.
  • Full Access to Device Pins: All pins of the LMH2180 are brought out to headers or test points, providing complete access to the device's functionality.
  • On-Board Components: Equipped with essential passive components, the board is designed to demonstrate the LMH2180's capabilities without the need for external components.
  • Flexible Power Supply Options: The board supports a range of power supply voltages, allowing users to test the device under various power conditions.
  • Comprehensive Documentation: Texas Instruments provides detailed documentation, including schematics, a bill of materials, and layout files, to support the evaluation process.

Applications

The LMH2180 is ideal for a variety of applications where precision sample-and-hold functionality is required. These applications include, but are not limited to:

  • Medical Imaging
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Communication Systems

Why Choose the LMH2180SDEVAL?

Choosing the LMH2180SDEVAL evaluation board enables designers to significantly reduce development time and cost. By providing a platform for immediate testing, the board helps in identifying the LMH2180's suitability for specific applications and in optimizing system performance. With its robust design and comprehensive support materials, the LMH2180SDEVAL is an invaluable tool for engineers looking to leverage the advantages of the LMH2180 in their next project.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess