EN
  • EN
  • DE

LMH1980MMX/NOPB

Part No LMH1980MMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description LMH1980 Auto-Detecting SD/HD/PC Video Sync Separator | IC VIDEO SYNC SD/HP/PC 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Video Sync
Applications Editing, Security Systems, Test Equipment
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number LMH1980
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201419-LMH1980MMX/NOPB
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian LMH1980MMX/NOPB CAD Model

Description

Product Overview: LMH1980MMX/NOPB

The LMH1980MMX/NOPB is a high-performance auto-detecting sync separator manufactured by Texas Instruments. Designed with precision and efficiency in mind, this integrated circuit (IC) is tailored for applications that require reliable synchronization signal extraction from both standard-definition (SD) and high-definition (HD) video inputs.

This advanced IC is capable of automatically detecting a wide range of video standards, including NTSC, PAL, and SECAM for SD video formats, as well as 720p, 1080i, and 1080p for HD video formats. The LMH1980MMX/NOPB provides clean and stable composite sync, vertical sync, and horizontal sync outputs, regardless of the video standard being processed.

Key Features:

  • Auto-Detection: Automatically identifies various video standards without external intervention, simplifying the design process and enhancing system reliability.
  • Multi-Format Support: Compatible with a broad range of video formats, ensuring versatility across different video applications.
  • Robust Sync Outputs: Delivers accurate synchronization signals necessary for video processing and display technologies.
  • Low Power Consumption: Engineered for energy efficiency, making it an ideal choice for battery-powered or energy-sensitive devices.

Applications:

The LMH1980MMX/NOPB is well-suited for a variety of applications that require video synchronization. It is commonly used in video capture devices, broadcast equipment, digital video recorders (DVRs), and any system that processes multiple video standards. Its flexibility and performance also make it a preferred choice for video format conversion and video editing systems.

Package and Quality:

Packaged in a compact 10-pin MSOP (Mini Small Outline Package), the LMH1980MMX/NOPB is designed to occupy minimal board space while delivering maximum functionality. Additionally, as indicated by the "NOPB" (No Lead (Pb)) suffix, this product is lead-free, catering to environmentally conscious design requirements and complying with RoHS regulations.

With Texas Instruments' commitment to quality, the LMH1980MMX/NOPB is a reliable and durable solution for advanced video synchronization needs.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4912 $53.8944
24+ $4.2070 $100.9680
37+ $4.0649 $150.4013
53+ $3.7806 $200.3718
69+ $3.6385 $251.0565
86+ $3.4964 $300.6904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess