EN
  • EN
  • DE

LMH1228RTVT

Part No LMH1228RTVT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CABLE DRIVER 32WQFN / Video Driver IC Serial, SPI AES10, DVB-ASI, SMPTE 32-WQFN (5x5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Driver
Applications Professional Video
Standards AES10, DVB-ASI, SMPTE
Control Interface Serial, SPI
Voltage - Supply 2.375V ~ 2.625V
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Base Product Number LMH1228
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 779450-LMH1228RTVT
Ultra Librarian 3D Model Ultra Librarian LMH1228RTVT CAD Model

Description

Introducing the LMH1228RTVT from Texas Instruments

The LMH1228RTVT is a high-performance, adaptive cable equalizer followed by a multi-rate retimer, designed to ensure robust data transmission over a variety of physical mediums. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is engineered to provide excellent signal conditioning for high-speed data communication.

With support for data rates up to 12Gbps, the LMH1228RTVT is optimized for professional video applications, including Ultra High Definition (UHD) video transport. It is capable of handling SDI signals, including 3G, HD, SD, and DVB-ASI, making it a versatile solution for broadcast video systems. The device also supports SMPTE 2082, 2081, 424, 292, and 259 standards, ensuring broad compatibility with existing and emerging video formats.

The LMH1228RTVT features an integrated reclocker that reduces jitter and cleans up the signal, providing a stable and reliable output, even over long cable runs. This is particularly important in professional video environments where signal integrity can be compromised by various factors, such as electromagnetic interference (EMI) or cable quality.

Additional features of the LMH1228RTVT include an automatic input cable equalization capability, which adapts to varying cable lengths and conditions to maximize signal quality. The device also offers programmable output swing and pre-emphasis, allowing for fine-tuning to match specific system requirements. Furthermore, it has an I2C interface for device configuration, simplifying the integration into complex systems.

The LMH1228RTVT comes in a compact 4x4 mm QFN package, making it suitable for space-constrained applications. Its low power consumption is critical for reducing thermal load and improving system reliability, a key consideration for always-on professional video equipment.

In summary, Texas Instruments' LMH1228RTVT is a state-of-the-art solution for high-speed video data transmission. Its advanced features and compliance with industry standards make it an ideal choice for broadcast video applications, ensuring that high-quality video can be transmitted cleanly and without degradation, even in challenging conditions.

You May Also Be Interested in

Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2804 $62.5608
4+ $29.3007 $117.2028
6+ $28.3108 $169.8648
8+ $26.3310 $210.6480
10+ $25.3411 $253.4110
13+ $24.3512 $316.5656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess