EN
  • EN
  • DE

LMH0397RTVT

Part No LMH0397RTVT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC VIDEO RECLOCKER 32WQFN / Video Reclocker IC Serial, SPI AES10, DVB-ASI, SMPTE 32-WQFN (5x5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Function Reclocker
Applications Professional Video
Standards AES10, DVB-ASI, SMPTE
Control Interface Serial, SPI
Voltage - Supply 2.375V ~ 2.625V
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Base Product Number LMH0397
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-46643-6,296-46643-1,296-46643-2
Standard Package 250
Win Source Part Number 1157021-LMH0397RTVT
Ultra Librarian 3D Model Ultra Librarian LMH0397RTVT CAD Model

Description

Introducing the LMH0397RTVT from Texas Instruments

The LMH0397RTVT is a cutting-edge 3G/HD/SD SDI Reclocker designed by the renowned semiconductor company, Texas Instruments (TI). This advanced component is specifically engineered to enhance the performance and reliability of high-definition video and broadcast systems.

The LMH0397RTVT offers an exceptional level of integration, featuring a built-in reclocker that can operate at multiple SDI rates. It is capable of handling 3 Gbps, HD-SDI, and SD-SDI signals, ensuring compatibility with a wide range of digital video standards. This versatility makes it an ideal choice for applications such as professional video editing, broadcasting, and digital signage.

At the core of the LMH0397RTVT's functionality is TI's advanced Signal Conditioner technology. This technology allows the device to recover and stabilize SDI signals that have been compromised due to long cable runs or other transmission impairments. By doing so, it ensures the delivery of clear, high-quality video without degradation, even in challenging conditions.

The device also boasts a low jitter operation, which is crucial for maintaining the integrity of the video signal throughout the transmission path. This low jitter performance is complemented by a low power consumption, making the LMH0397RTVT an energy-efficient solution for modern video applications.

For ease of integration, the LMH0397RTVT comes in a compact 16-pin WQFN package, which is designed to occupy minimal board space while offering maximum functionality. Additionally, the product is characterized by its robustness, as it is designed to operate over a wide temperature range, ensuring reliability in a variety of environmental conditions.

Overall, the LMH0397RTVT from Texas Instruments represents a state-of-the-art solution for video signal reclocking. With its high performance, versatility, and energy efficiency, it stands out as an essential component for professionals seeking to enhance the quality and reliability of their digital video systems.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7538 $85.5076
3+ $35.0801 $105.2403
5+ $33.9838 $169.9190
7+ $32.8876 $230.2132
8+ $31.7913 $254.3304
11+ $28.5026 $313.5286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess