EN
  • EN
  • DE

LMH0202MT/NOPB

Part No LMH0202MT/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description LMH0202 LMH0202 SMPTE 292M / 259 / Displays Interface 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Bulk
Product Status Active
Applications Displays
Interface Serial
Voltage - Supply 3.135V ~ 3.465V
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Type Surface Mount
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 470688-LMH0202MT/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH0202MT/NOPB CAD Model

Description

LMH0202MT/NOPB by Texas Instruments

The LMH0202MT/NOPB is a high-performance, adaptive cable equalizer from Texas Instruments, designed to extend the reach of high-speed digital video signals. This advanced semiconductor is specifically engineered to facilitate the transmission of SDI (Serial Digital Interface) signals over lengthy runs of 75 Ω coaxial cable. It's an ideal choice for broadcast video applications, including digital video routers, switches, and studio equipment.

This adaptive equalizer is capable of compensating for the cable loss incurred by long-distance runs, supporting a wide range of data rates from 143 Mbps to 1.485 Gbps, making it compatible with SD-SDI, HD-SDI, and DVB-ASI signal standards. The LMH0202MT/NOPB is designed to automatically adapt to the input data rate without the need for external control, which simplifies the design and enhances the reliability of the system it's integrated into.

One of the key features of the LMH0202MT/NOPB is its small form factor. Housed in a compact 16-pin WQFN package, it saves valuable board space in dense designs. Moreover, this device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.

Furthermore, the LMH0202MT/NOPB offers a robust set of features including an integrated cable driver, which provides two selectable slew rates for SMPTE 259M and SMPTE 344M. It also features an output driver with programmable output amplitude, enabling fine-tuning for different cable lengths and conditions. The power consumption is minimized, thanks to the device's low-power operation, which is critical for applications where thermal management and energy efficiency are concerns.

The LMH0202MT/NOPB is supplied in a lead-free and RoHS-compliant package, reflecting Texas Instruments' commitment to environmental sustainability. With its combination of performance, reliability, and design flexibility, the LMH0202MT/NOPB is a superior choice for professionals seeking to enhance their digital video infrastructure with state-of-the-art technology.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0988 $57.2964
7+ $15.6709 $109.6963
10+ $15.1811 $151.8110
14+ $14.6914 $205.6796
18+ $14.2017 $255.6306
24+ $12.7326 $305.5824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess