EN
  • EN
  • DE

LMH0071SQE/NOPB

Part No LMH0071SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER SDI W/LVDS 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 2.97Gbps
Input Type LVCMOS
Output Type LVDS
Number of Inputs 2
Number of Outputs 5
Supply Voltage - Operating 2.5V, 3.3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-WQFN (7x7)
Win Source Part Number 1055216-LMH0071SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH0071SQE/NOPB CAD Model

Description

Product Overview: LMH0071SQE/NOPB

The LMH0071SQE/NOPB is a high-performance Serial Digital Interface (SDI) cable driver designed by Texas Instruments. It is engineered to transmit digital video signals over coaxial cable, making it an ideal component for broadcast video systems, professional video equipment, and high-definition video applications.

Key Features

  • Multi-Rate Support: The LMH0071SQE/NOPB supports a wide range of data rates, including Standard Definition (SD), High Definition (HD), and 3G-SDI, making it versatile for various video formats.
  • Low Power Consumption: The device is optimized for low power operation, which is crucial for minimizing heat generation and improving system reliability in tightly packed equipment racks.
  • Excellent Signal Integrity: It provides excellent signal integrity with a low jitter performance, ensuring high-quality video transmission without signal degradation over long cable runs.
  • Adaptive Cable Equalization: The built-in cable equalizer compensates for signal loss over long cable distances, automatically adjusting to maintain signal quality.
  • Output Driver Configuration: The LMH0071SQE/NOPB features a programmable output driver, allowing fine-tuning of the signal amplitude and edge rates to match specific cable characteristics.

Applications

  • Broadcast Video Systems
  • Professional Video Cameras and Monitors
  • Video Switchers and Routers
  • Video Editing and Post-Production Equipment
  • Digital Signage and Video Walls

Product Specifications

The LMH0071SQE/NOPB comes in a compact 16-pin WQFN package, suitable for space-constrained applications. It operates over a broad temperature range, making it reliable in various environments. The device is also designed with a fail-safe feature that ensures the output is in a high impedance state upon power-down or loss of input signal, protecting connected equipment.

Environmental and Quality Certifications

This product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental responsibility. It also meets or exceeds industry standards for quality and reliability, ensuring performance in the most demanding conditions.

Overall, the LMH0071SQE/NOPB from Texas Instruments is a robust and flexible solution for SDI video signal transmission, providing designers with a high-quality, reliable component for their video infrastructure needs.

You May Also Be Interested in

Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3877 $58.7754
5+ $24.1130 $120.5650
7+ $23.3594 $163.5158
9+ $22.6059 $203.4531
12+ $21.8524 $262.2288
16+ $19.5918 $313.4688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess