EN
  • EN
  • DE

LMH0036SQX/NOPB

Part No LMH0036SQX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RECLOCKER 48WQFN / Video Reclocker IC Serial DVB-ASI, SMPTE 48-WQFN (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Reclocker
Applications Professional Video
Standards DVB-ASI, SMPTE
Control Interface Serial
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number LMH0036
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.39.0001
Win Source Part Number 470673-LMH0036SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH0036SQX/NOPB CAD Model

Description

The LMH0036SQX/NOPB by Texas Instruments is a high-performance SDI deserializer designed to facilitate the conversion of serial digital interface (SDI) data into parallel LVCMOS/LVTTL outputs. This sophisticated integrated circuit is specifically engineered for professional video and broadcast applications, where maintaining signal integrity and reliability is paramount.

With its ability to support a wide range of data rates, the LMH0036SQX/NOPB is versatile and can handle SD-SDI, HD-SDI, and even 3G-SDI signals. This makes it a highly adaptable solution for systems that require compatibility with various SDI standards. The device is equipped with an integrated cable driver that can compensate for losses in long cable runs, ensuring that the signal remains robust over extended distances.

The LMH0036SQX/NOPB comes in a compact 48-WQFN (6x6) package, making it suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in high-density board layouts, optimizing the use of PCB real estate. The NOPB designation in the product number indicates that this component is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Key features of the LMH0036SQX/NOPB include automatic cable equalization, which adjusts the strength of the incoming signal to mitigate the effects of long cable runs. Furthermore, the device offers an array of diagnostic features, such as a loss of signal indicator, which aids in system monitoring and troubleshooting. The inclusion of an internally generated SMPTE-compliant ancillary data ensures that the deserializer can handle embedded audio and other data without issues.

Overall, the LMH0036SQX/NOPB by Texas Instruments represents a reliable and efficient solution for professional video applications that require high-quality SDI deserialization. Its robust feature set, combined with Texas Instruments' reputation for producing industry-leading semiconductor products, makes it a top choice for designers and engineers seeking performance and dependability.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess