EN
  • EN
  • DE

LMG5200MOFR

Part No LMG5200MOFR
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF-BRIDGE DRIVER GAN 9QFM / Half Bridge Driver Synchronous Buck Converters NMOS 9-QFN (8x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface Logic
Load Type Inductive
Technology NMOS
Rds On (Typ) 15mOhm LS, 15mOhm HS
Current - Output / Channel 10A
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 80V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection UVLO
Mounting SMD (SMT)
Package / Case 9-QFN
Supplier Device Package 9-QFN (8x6)
Base Product Number LMG5200
Other Names LMG5200MOFR,296-46617-2,296-46617-1,296-46617-6
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253546-LMG5200MOFR
Ultra Librarian 3D Model Ultra Librarian LMG5200MOFR CAD Model

Description

The LMG5200MOFR is a cutting-edge power module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and highly efficient device is part of TI's GaN (gallium nitride) power modules product line, which is revolutionizing power conversion in a wide range of applications.

Key Features

  • High-Efficiency GaN Technology: The LMG5200MOFR incorporates gallium nitride FETs, offering superior switching speeds and reduced losses compared to traditional silicon-based solutions, which enhances overall system efficiency.
  • Integrated Driver: This power module includes an optimized driver specifically designed for GaN FETs to ensure high-performance and reliable operation.
  • Compact Footprint: With dimensions of just 14mm x 9mm x 4.3mm, the LMG5200MOFR is a space-saving solution that is ideal for designs where board space is at a premium.
  • Wide Input Voltage Range: The module can handle an input voltage range from 10V to 80V, making it versatile for a variety of power systems.
  • High Switching Frequency: Capable of operating at high switching frequencies up to 1MHz, the LMG5200MOFR allows for smaller passive components, further reducing the solution size and weight.

Applications

The LMG5200MOFR is suitable for a diverse array of applications, including:

  • Data center and telecom power supplies
  • AC-DC converters
  • DC-DC converters
  • Class-D audio amplifiers
  • Motor drives and inverters

Robust and Reliable Design

With its advanced packaging technology, the LMG5200MOFR ensures robustness and reliability. The module is designed to provide excellent thermal performance, which is critical for maintaining longevity and performance in demanding environments. Additionally, the GaN FETs offer inherent advantages in terms of thermal conductivity and resistance to high temperatures.

For engineers and designers looking to harness the power of GaN technology in their power conversion systems, the LMG5200MOFR from Texas Instruments represents a highly integrated, efficient, and space-saving solution that is ready to meet the challenges of today's and tomorrow's electronic devices.

You May Also Be Interested in

Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1410 $55.7050
11+ $9.1414 $100.5554
17+ $8.8557 $150.5469
24+ $8.5700 $205.6800
31+ $8.2844 $256.8164
41+ $7.4274 $304.5234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess