EN
  • EN
  • DE

LMG3411R150RWHT

Part No LMG3411R150RWHT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SMART 150MOHM GAN FET WITH DRIVE / Power Switch/Driver 1:1 N-Channel 6A 32-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Switch Type Load Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface Logic, PWM
Voltage - Load 480V (Max)
Voltage - Supply (Vcc/Vdd) 9.5V ~ 18V
Current - Output (Max) 6A
Rds On (Typ) 150mOhm
Input Type Non-Inverting
Features Bootstrap Circuit, 5V Regulated Output
Fault Protection Over Current, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 32-VQFN (8x8)
Package / Case 32-VQFN Exposed Pad
Base Product Number LMG3411R150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353851-LMG3411R150RWHT
Ultra Librarian 3D Model Ultra Librarian LMG3411R150RWHT CAD Model

Description

Overview of Texas Instruments LMG3411R150RWHT

The LMG3411R150RWHT is a state-of-the-art gallium nitride (GaN) power module designed by Texas Instruments to deliver high efficiency and high power density for a wide range of power conversion applications. This innovative product is part of TI's GaN portfolio, which aims to provide significant improvements over traditional silicon-based solutions.

Key Features

  • High-Efficiency GaN FETs: The LMG3411R150RWHT features GaN FETs that offer reduced switching and conduction losses. This leads to higher efficiency in power conversion applications.
  • Integrated Driver: The module includes an optimized gate driver designed to match the GaN FETs, minimizing layout concerns and simplifying design.
  • Advanced Protection: Built-in over-temperature and over-current protection ensure the reliability and longevity of the module.
  • High-Switching Frequency: The device supports high-frequency switching, which enables smaller passive components and reduces overall system size and weight.
  • Low Inductance Package: The LMG3411R150RWHT comes in a low-inductance package that minimizes parasitic inductances, further improving performance and ease of use.

Applications

The versatility of the LMG3411R150RWHT allows it to be used in a variety of applications, including:

  • Telecom and server power supplies
  • Industrial power supplies
  • Motor drives
  • Uninterruptible power supplies (UPS)
  • Class-D audio amplifiers

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 600V
Continuous Drain Current (ID) 15A
Power Stage Efficiency Up to 99%
Switching Frequency Up to 1MHz

In summary, the LMG3411R150RWHT from Texas Instruments is a powerful and efficient GaN power module that offers numerous advantages for modern power conversion systems. Its integration of driver and protection features, along with its high-performance GaN FETs, make it an excellent choice for designers looking to improve efficiency and reduce size in their power supply designs.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0257 $56.1799
16+ $6.5852 $105.3632
24+ $6.3795 $153.1080
33+ $6.1737 $203.7321
42+ $5.9679 $250.6518
57+ $5.3505 $304.9785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess