EN
  • EN
  • DE

ADV7343BSTZ-3

Part No ADV7343BSTZ-3
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Analog Devices Inc.
Win Source Part Number 173770-ADV7343BSTZ-3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7343BSTZ-3 CAD Model

Description

Product Overview: ADV7343BSTZ-3

The ADV7343BSTZ-3 is a high-quality, integrated video encoder from Analog Devices Inc. that provides a comprehensive solution for converting digital video signals into analog formats. Designed with versatility in mind, this encoder supports a wide range of video formats including standard definition (SD), enhanced definition (ED), and high definition (HD) video inputs.

Key Features

  • Multiple Video Formats: The device is capable of encoding a variety of video signal inputs, including 480i/p, 576i/p, 720p, 1080i, and more, making it suitable for a wide range of applications.
  • High-Quality Outputs: It provides high-quality analog outputs, including composite, S-Video (Y/C), component (YPbPr/RGB), ensuring compatibility with various display devices and legacy equipment.
  • Advanced Color Control: With an integrated color control system, the ADV7343BSTZ-3 allows for precise adjustment of color saturation, hue, brightness, and contrast to deliver superior video quality.
  • Flexible Input Interface: The encoder features a flexible input interface that can accommodate both 8-bit and 10-bit digital video data, providing designers with the flexibility to choose the optimal data width for their system requirements.
  • Programmable Timing: Programmable timing parameters ensure that the encoder can be adjusted to match the timing requirements of different video standards and display devices.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with low power consumption, making it ideal for portable and battery-operated devices.
  • Compact Package: The ADV7343BSTZ-3 comes in a compact LQFP_EP (Low Profile Quad Flat Package - Exposed Pad) package, which allows for efficient heat dissipation and space-saving on PCBs.

Applications

The ADV7343BSTZ-3 is suitable for a wide range of applications, including:

  • Professional video editing and broadcasting equipment
  • Video conferencing systems
  • Home theater systems
  • Digital signage and display panels
  • Medical imaging and diagnostic equipment
  • Automotive infotainment and rear-seat entertainment systems

Ordering Information

To order or inquire about the ADV7343BSTZ-3 video encoder, customers can contact Analog Devices Inc. or their authorized distributors for pricing, availability, and additional technical specifications.

You May Also Be Interested in

Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
15+ $8.0273 $120.4095
23+ $7.7766 $178.8618
31+ $7.5248 $233.2688
40+ $7.2742 $290.9680
54+ $6.5223 $352.2042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess