EN
  • EN
  • DE

LME49740NA/NOPB

Part No LME49740NA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LME49740 Quad High-Performance, High-Fidelity Audio Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Audio
Number of Circuits 4
SR - Slew Rate 20 V/μs
GBP - Gain Bandwidth Product 55MHz
Current - Input Bias 10nA
Voltage - Input Offset 100μV
Operating Supply Current 18.5mA
Output Current per Channel 26mA
Dual Supply Voltage (±) ±2.5 V ~ 17 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-DIP
Win Source Part Number 1201332-LME49740NA/NOPB
Manufacturer Homepage www.ti.com
Family Name LME49740
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LME49740NA/NOPB CAD Model

Description

Introducing the LME49740NA/NOPB Audio Operational Amplifier

The LME49740NA/NOPB from Texas Instruments is a high-fidelity audio operational amplifier designed for audiophiles and professional audio engineers who demand the utmost audio quality in their applications. This quad operational amplifier is renowned for its low distortion, low noise, and high slew rate, making it an ideal choice for a wide range of audio applications, including high-end preamplifiers, mixers, and audio signal processing equipment.

Key Features

  • Ultra-Low Distortion: The LME49740NA/NOPB boasts an impressive Total Harmonic Distortion plus Noise (THD+N) of 0.00003%, ensuring that the audio signal is amplified with minimal alteration or coloration.
  • High Slew Rate: With a slew rate of 20V/µs, this op-amp is capable of handling rapid changes in the input signal, preserving the integrity of high-frequency audio signals.
  • Low Noise Performance: Featuring an Equivalent Input Noise (EIN) of 2.7nV/√Hz at 1kHz, the LME49740NA/NOPB minimizes background noise, resulting in a clearer and more pristine sound.
  • Wide Supply Range: The device operates over a wide supply voltage range of ±2.5V to ±17V, offering flexibility in various circuit designs.

Applications

The LME49740NA/NOPB is well-suited for high-end audio applications where performance is critical. It can be used in:

  • Professional Audio Equipment
  • High-Fidelity Preamps and Amplifiers
  • Studio Mixers
  • Audio Signal Processing
  • Active Filters
  • Digital to Analog Conversion Systems

Robust Design

The LME49740NA/NOPB comes in a non-standard 14-pin DIP (Dual In-line Package) that ensures easy integration into existing designs. It is also available in a NO-LEAD (NOPB) version, which complies with RoHS standards, ensuring an environmentally friendly product that meets current regulations.

With its exceptional audio performance and versatile applications, the LME49740NA/NOPB from Texas Instruments stands out as a top-tier component for any high-fidelity audio signal chain. Whether you are designing a studio-grade recording system or a high-end home audio setup, this operational amplifier delivers the clarity and detail that audio enthusiasts and professionals demand.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess