EN
  • EN
  • DE

LME49725MABD

Part No LME49725MABD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR LME49725
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Channels per IC 2 - Dual
Amplifier Type Audio
Output Type Single-Ended
SR - Slew Rate 15 V/μs
Output Current per Channel 22mA
Operating Temperature Range -40°C ~ 85°C
Current - Supply (Main IC) 3mA
Dual Supply Voltage (±) 9 V ~ 36 V, ±4.5 V ~ 18 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LME49725
Win Source Part Number 779429-LME49725MABD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LME49725MABD CAD Model

Description

The LME49725MABD from Texas Instruments is a high-performance, low-distortion audio operational amplifier designed for audiophiles and professional audio applications. This op-amp delivers superior audio signal amplification, ensuring clarity and detail in sound reproduction. It is an ideal choice for high-fidelity audio preamplifiers, active filters, and line drivers.

Key Features:

  • Ultra-Low Distortion: The LME49725MABD boasts an exceptionally low Total Harmonic Distortion + Noise (THD+N) level, which minimizes unwanted signal alterations and provides a clean, uncolored audio output.
  • High Slew Rate: With a high slew rate, this op-amp responds quickly to changes in input signals, making it suitable for handling high dynamic range audio with precision.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various audio system requirements and ensuring compatibility with a broad spectrum of audio equipment.
  • Low Noise: The device exhibits low noise performance, which is critical in maintaining the integrity of the audio signal, especially in sensitive audio applications.
  • High Output Drive Capability: The LME49725MABD can drive heavy loads with ease, making it versatile for both headphone amplifiers and line-level applications.

Applications:

  • High-End Audio Pre-amplifiers
  • Professional Mixing Consoles
  • High-Fidelity Home Theater Systems
  • Studio Monitors
  • Active Crossovers and Equalizers

The LME49725MABD op-amp is housed in an 8-pin SOIC package, ensuring easy integration into existing designs while maintaining a small footprint. Texas Instruments' commitment to quality and performance makes this operational amplifier a reliable choice for designers looking to elevate their audio system's performance. Whether for personal audiophile setups or professional audio studios, the LME49725MABD stands out as a premium audio component that delivers unmatched audio excellence.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR AMPQUICKKIT / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOP PKG / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8DFN / series pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8MSOP / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 3 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD603 / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR MSOP/TSSOP / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL DEBUGGING LMH6622MA
Lowest to $16.7998
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess