EN
  • EN
  • DE

DS90LV049TMTX

Part No DS90LV049TMTX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3V LVDS Dual Line Driver with Dual Line Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169650-DS90LV049TMTX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS90LV049
Introduction Date November 01, 2002
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DS90LV049TMTX CAD Model

Description

Product Overview: DS90LV049TMTX by Texas Instruments

The DS90LV049TMTX is a robust and versatile low-voltage differential signaling (LVDS) dual line driver and receiver pair designed and manufactured by Texas Instruments. This product is specifically engineered to facilitate high-speed data transmission over controlled impedance media of approximately 100 ohms. The transmission media could be printed circuit boards, backplanes, or cables. The high-speed interface ensures minimal electromagnetic interference (EMI), which is a crucial feature for modern electronic applications.

Key Features

  • High Data Rates: The DS90LV049TMTX is capable of handling significant data rates up to 400 Mbps (200 MHz), making it suitable for a wide range of high-speed data transmission tasks.
  • Low Voltage Operation: Operating at a low voltage range of 3.0V to 3.6V, this device is designed for power-sensitive applications, offering both reduced power consumption and compatibility with other low-voltage logic interfaces.
  • Low Power Dissipation: With its reduced power requirements, the DS90LV049TMTX dissipates less power, which helps in maintaining the overall thermal efficiency of the system.
  • Flow-Through Pinout: The device's flow-through design simplifies PCB layout by reducing the need for additional crossovers and vias.
  • Interoperability: It can interoperate with existing 5V LVDS receivers, providing flexibility in integrating with both current and legacy systems.

Applications

The DS90LV049TMTX is ideal for a broad range of applications that require high-speed data transfer, such as:

  • Point-to-point baseband data transmission over controlled impedance media
  • Backplane interconnect within telecom and datacom equipment
  • High-speed digital copiers, printers, and scanners
  • Automotive infotainment and camera systems
  • Industrial control and factory automation systems

Reliability and Quality

Texas Instruments is known for its commitment to quality, and the DS90LV049TMTX is no exception. It is designed to meet or exceed the stringent requirements of the industrial temperature range of -40°C to +85°C. The product is available in a compact TSSOP-16 package, which is lead-free and RoHS compliant, adhering to environmental standards.

Overall, the DS90LV049TMTX from Texas Instruments represents a reliable, efficient, and high-performance solution for applications requiring fast and reliable data transmission.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,811 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess