EN
  • EN
  • DE

AM1802BZWTD3

Part No AM1802BZWTD3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AM1802 ARM® Microprocessor | IC MPU SITARA 300MHZ 361NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 300MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 90°C
Manufacturer Package 361-LFBGA
Supplier Device Package 361-NFBGA (16x16)
Additional Interfaces I2C, McASP, SPI, MMC/SD, UART
Family Part Number AM1802
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1143383-AM1802BZWTD3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM1802BZWTD3 CAD Model

Description

Introducing the Texas Instruments AM1802BZWTD3

The Texas Instruments AM1802BZWTD3 is a highly integrated microcontroller that is part of the Sitara™ AM1x family. This powerful MCU is designed to deliver a perfect blend of high performance, low power consumption, and a rich set of peripherals, making it an ideal choice for a wide range of industrial applications such as human-machine interface (HMI), point-of-service terminals, and single-board computers.

Core Features

  • High-Performance ARM9 Core: At the heart of the AM1802BZWTD3 lies an ARM926EJ-S core that runs at a speed of up to 450 MHz, delivering the computational power needed for complex tasks.
  • Advanced Connectivity: This microcontroller offers a comprehensive set of communication interfaces, including USB 2.0 with PHY, Ethernet MAC, CAN, SPI, I2C, and multiple UARTs, enabling seamless integration with various peripherals and networks.
  • Robust Security: With features like a secure boot, encryption, and a random number generator, the AM1802BZWTD3 ensures the security of your applications.
  • Flexible Memory Options: It supports a range of external memory interfaces, including DDR2, NAND Flash, and NOR Flash, providing flexibility in system design and storage capabilities.

Embedded Multimedia and Graphics

For applications requiring multimedia capabilities, the AM1802BZWTD3 includes an LCD controller that supports up to 24-bit color and QVGA and VGA displays, making it suitable for graphical user interfaces.

Power Efficiency and Industrial Temperature Range

Designed with power efficiency in mind, the AM1802BZWTD3 is optimized for low-power applications. It operates within an industrial temperature range of -40°C to 85°C, ensuring reliability and performance in harsh environments.

Development Support and Longevity

Texas Instruments provides extensive development support for the AM1802BZWTD3, including software libraries, reference designs, and development tools, to accelerate product development. Moreover, TI's commitment to product longevity ensures that the AM1802BZWTD3 will be available for extended periods, catering to the needs of industrial applications that require long life cycles.

In summary, the Texas Instruments AM1802BZWTD3 is a versatile and robust microcontroller that offers a perfect solution for developers looking to create advanced industrial applications with stringent power, performance, and connectivity requirements.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2006 $66.6018
6+ $18.2159 $109.2954
9+ $17.6467 $158.8203
12+ $17.0774 $204.9288
16+ $16.5082 $264.1312
21+ $14.8004 $310.8084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess