EN
  • EN
  • DE

LMC7301IM5X

Part No LMC7301IM5X
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827931-LMC7301IM5X
Ultra Librarian 3D Model Ultra Librarian LMC7301IM5X CAD Model

Description

LMC7301IM5X: Tiny Power Comparator from Texas Instruments

The LMC7301IM5X is a highly compact, power-efficient comparator designed by Texas Instruments for a wide array of applications requiring voltage and signal comparison. This device is part of TI's LMC family, known for its low power consumption and small form factor, making it an ideal choice for portable and battery-operated electronics.

Key Features

  • Low Voltage Operation: The LMC7301IM5X operates at a supply voltage range from 2.7V to 15.5V, which allows for flexibility in both single and dual power supply applications.
  • Ultra-Low Power Consumption: With a typical quiescent current of just 9µA, this comparator is optimized for systems where energy efficiency is paramount.
  • Rail-to-Rail Input: Its rail-to-rail input capability ensures that the full power supply voltage range can be utilized for signal comparison, enhancing the dynamic range of the system.
  • Push-Pull Output: The device features a push-pull output stage which can sink and source current, eliminating the need for an external pull-up resistor and simplifying design.
  • Fast Response Time: With a typical response time of 2.5µs, the LMC7301IM5X is capable of fast signal processing, which is crucial for time-sensitive applications.
  • Compact SOT-23 Package: Housed in a tiny 5-pin SOT-23 package, the LMC7301IM5X saves valuable board space and is suitable for high-density mounting.

Applications

The versatility of the LMC7301IM5X allows it to be used in various applications such as:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Portable instrumentation
  • Notebooks and PDAs
  • Window comparators

Overall, the LMC7301IM5X from Texas Instruments stands out for its ultra-low power consumption, versatile supply voltage range, and compact size. Its performance and efficiency make it a go-to choice for engineers and designers working on the latest portable and low-power electronic devices.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess