EN
  • EN
  • DE

AT27BV010-15JC

Part No AT27BV010-15JC
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 1MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 150 ns 32-PLCC (13.97x11.43)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.97x11.43)
Family Name AT27BV010
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 32
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911864-AT27BV010-15JC
Ultra Librarian 3D Model Ultra Librarian AT27BV010-15JC CAD Model

Description

Microchip Technology AT27BV010-15JC

The AT27BV010-15JC is a high-performance, low-power EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is specifically engineered to offer a reliable and durable storage solution for a wide range of applications, from industrial control systems to consumer electronics.

With a storage capacity of 1 Megabit, the AT27BV010-15JC allows for the storage of significant amounts of data. The chip operates at a speed of 150 nanoseconds, which ensures quick data access and high-speed performance for time-sensitive tasks. The "-15JC" suffix in the product name indicates the speed grade and package type of the EPROM.

The AT27BV010-15JC is housed in a robust 32-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while ensuring reliable connectivity and ease of PCB (Printed Circuit Board) mounting. This package is favored for its durability and resistance to environmental factors, making it suitable for use in harsh conditions.

One of the key features of this EPROM is its single 5V power supply operation, which simplifies power management in system design and helps to reduce overall power consumption. Additionally, the device supports a wide temperature range, making it versatile for use in various operating environments.

For programming, the AT27BV010-15JC is compatible with industry-standard programming equipment, allowing for easy integration into existing development setups. Once programmed, the data stored in the EPROM can be erased using UV light, allowing for reprogramming and reuse, which is particularly beneficial for prototyping and development phases.

Overall, the Microchip Technology AT27BV010-15JC EPROM is a reliable and cost-effective memory solution that combines high density, fast access time, and low power consumption. Its robust design and ease of use make it an ideal choice for designers and engineers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EPROM UV 256KBIT 120NS 28CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 45NS 32CDIP
Lowest to $5.0427
STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Lowest to $10.4453
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
131,072 x 8 HIGH-SPEED CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 64KBIT 200NS 28CDIP
Lowest to $4.7584
Macronix
2M-BIT [256K x 8] CMOS EPROM
Lowest to $8.2825
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.5512
Macronix
2M-BIT [256Kx8/128x16] CMOS EPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess