Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.34V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 041605-MIC2774H-23BM5
Ultra Librarian 3D Model Ultra Librarian MIC2774H-23BM5 CAD Model

Description

Product Overview: MIC2774H-23BM5 from Microchip Technology

The MIC2774H-23BM5 is a high-quality, integrated circuit designed and manufactured by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This particular product is a micro-power, dual voltage supervisor that provides an essential function in many electronic systems: reliable monitoring of power supplies to ensure proper system operation.

The MIC2774H-23BM5 operates over a wide voltage range and offers two distinct reset threshold voltages, making it highly versatile for various applications. Its primary role is to monitor the status of the power supply and assert a reset signal whenever the supply voltage drops below a predetermined threshold. This reset signal ensures that the system microcontroller or processor restarts in a known state, thereby preventing erratic behavior or potential damage to the system.

Key Features:

  • Dual Voltage Supervision: This device includes two independent voltage monitors, catering to systems that require monitoring of more than one power supply voltage.
  • Low Power Consumption: The MIC2774H-23BM5 is designed for battery-powered and portable applications, consuming minimal power to preserve battery life.
  • Adjustable Reset Delay: It features an externally adjustable reset delay time, providing flexibility to match the requirements of different systems.
  • Manual Reset Input: A manual reset input allows for a system reset to be initiated by external events or user interaction.
  • Compact Package: The device comes in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications.

The MIC2774H-23BM5 is suitable for a wide range of applications, including portable devices, computers, controllers, and intelligent instruments where power supply stability is crucial. Its dual monitoring capability ensures that both core and I/O voltages are kept under surveillance, which is particularly important for systems with multiple supply voltages.

Overall, the MIC2774H-23BM5 is a reliable and efficient solution for system reset and power monitoring needs. Its integration into electronic systems helps to enhance the stability and reliability of the overall system, ensuring that devices operate correctly and safely under various conditions.

You May Also Be Interested in

Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $1.6867
ECAD model for MAX6314US26D3
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to $0.8465
ECAD model for MIC803-44D2VC3-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to $0.5808
ECAD model for S-80836CNMC-B8VT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6224 $56.7840
80+ $1.3312 $106.4960
120+ $1.2896 $154.7520
165+ $1.2480 $205.9200
210+ $1.2064 $253.3440
280+ $1.0816 $302.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention