EN
  • EN
  • DE

LMC7221AIM/NOPB

Part No LMC7221AIM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC COMP TINY R-R CMOS 8-SOIC  /  Comparator General Purpose Open Drain 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tube
Type General Purpose
Number of Elements 1
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 2.7V ~ 15V, ±1.35V ~ 7.5V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.04pA @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 14µA
CMRR, PSRR (Typ) 75dB CMRR, 80dB PSRR
Propagation Delay (Max) 10µs
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Base Product Number LMC7221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LMC7221AIM-NDR,*LMC7221AIM/NOPB,2156-LMC7221AIM/NOPB-TI,LMC7221AIMNOPB,TEXTISLMC7221AIM/NOPB
Standard Package 95
Win Source Part Number 1070409-LMC7221AIM/NOPB
Ultra Librarian 3D Model Ultra Librarian LMC7221AIM/NOPB CAD Model

Description

The LMC7221AIM/NOPB is a high-performance, low-power CMOS comparator designed and manufactured by Texas Instruments. This precision comparator is well-suited for a variety of applications including battery-powered devices, threshold detectors, portable instrumentation, and systems that require low voltage operation.

Key Features

  • Low Power Consumption: The LMC7221AIM/NOPB operates with a very low supply current, making it ideal for power-sensitive applications.
  • Wide Supply Voltage Range: It can function over a broad supply voltage range, accommodating anything from 2.7V to 15V, which provides flexibility for use in multiple circuit configurations.
  • Tiny Package: Available in a small-outline package, this comparator is perfect for space-constrained applications.
  • Input Offset Voltage: It features a low input offset voltage, which enhances the accuracy of the device.
  • Push-Pull Output: The device includes a push-pull output stage that can drive loads directly without the need for an external pull-up resistor.
  • Temperature Range: The operational temperature range of the LMC7221AIM/NOPB is from -40°C to +85°C, ensuring reliability across various environmental conditions.

Applications

The versatility of the LMC7221AIM/NOPB allows it to be used in multiple applications, including but not limited to:

  • Battery-powered devices
  • Portable instrumentation
  • Threshold detectors/sensors
  • Voltage monitoring
  • Window comparators
  • Zero-crossing detectors

Product Specifications

Parameter Value Supply Voltage Range 2.7V to 15V Supply Current Typically 15 µA Input Offset Voltage Typically 7 mV Output Type Push-Pull Temperature Range -40°C to +85°C

Whether for industrial, automotive, or consumer electronics, the LMC7221AIM/NOPB stands out as a reliable and efficient choice for designers looking for a comparator that offers precision with minimal power consumption.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2813 $51.2520
100+ $1.0514 $105.1400
150+ $1.0185 $152.7750
205+ $0.9857 $202.0685
265+ $0.9528 $252.4920
355+ $0.8542 $303.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess