EN
  • EN
  • DE

LMC7215QIM5X/NOPB

Part No LMC7215QIM5X/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC COMP MICRPWR R-R CMOS SOT23-5 / Comparator General Purpose Push-Pull SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 2V ~ 8V, ±1V ~ 4V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 1µA
CMRR, PSRR (Typ) 80dB CMRR, 90dB PSRR
Propagation Delay (Max) 24µs
Temperature Range - Operating -40°C ~ 85°C
Package / Case SC-74A, SOT-753
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Base Product Number LMC7215
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LMC7215QIM5X/NOPB,TEXTISLMC7215QIM5X/NOPB
Standard Package 3,000
Win Source Part Number 1148349-LMC7215QIM5X/NOPB
Ultra Librarian 3D Model Ultra Librarian LMC7215QIM5X/NOPB CAD Model

Description

Product Overview: LMC7215QIM5X/NOPB

The LMC7215QIM5X/NOPB is a highly precise, low power comparator from Texas Instruments, designed to meet the requirements of various applications that demand fast response times and low voltage operation. This comparator is particularly suitable for portable and battery-powered electronics due to its low power consumption and wide supply voltage range.

Key Features

  • Supply Voltage Range: The LMC7215QIM5X/NOPB operates over a wide supply voltage range from 2.7V to 15V, making it versatile for use in multiple circuits without the need for level shifting or voltage regulation.
  • Low Power Consumption: With a quiescent current of just 10 µA, this comparator is an ideal choice for power-sensitive applications, ensuring extended battery life and reduced power costs.
  • Propagation Delay: The device features a typical propagation delay of only 2.5 µs, providing quick response times that are essential for high-speed signal processing and control systems.
  • Output Stage: The push-pull output stage eliminates the need for an external pull-up resistor, simplifying design and saving board space.
  • Temperature Range: The LMC7215QIM5X/NOPB is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

Applications

This comparator is ideal for a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable instrumentation
  • Threshold detectors/sensors
  • Voltage level translation
  • Window comparators

Quality and Reliability

The LMC7215QIM5X/NOPB is available in a 5-pin SOT-23 package, which is RoHS compliant and lead-free. Texas Instruments is known for its commitment to quality, and this product is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and reliability.

Whether you're designing a new system or upgrading an existing one, the LMC7215QIM5X/NOPB from Texas Instruments offers the precision, speed, and efficiency needed to create a robust and effective solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6487 $51.0818
34+ $2.9939 $101.7926
52+ $2.9003 $150.8156
72+ $2.8067 $202.0824
93+ $2.7132 $252.3276
124+ $2.4325 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,393 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess