EN
  • EN
  • DE

LMC662CMS

Part No LMC662CMS
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827926-LMC662CMS
Ultra Librarian 3D Model Ultra Librarian LMC662CMS CAD Model

Description

LMC662CMS Low Power CMOS Dual Operational Amplifier

The LMC662CMS from Texas Instruments is a high-performance, low power CMOS Dual Operational Amplifier designed to provide a perfect balance between power efficiency and operational excellence. This operational amplifier is a pivotal component for designers who are looking to enhance the performance of their analog circuits without increasing power consumption.

Featuring a wide supply voltage range from 4.5V to 15.5V, the LMC662CMS is incredibly versatile, making it suitable for a diverse array of applications ranging from battery-operated devices to large-scale industrial equipment. The device boasts an impressive low supply current, which is typically 50µA, significantly reducing the power draw of the system it is integrated into. This characteristic is particularly advantageous for portable and energy-sensitive applications.

The LMC662CMS is characterized by its low input bias current, which is typically 20fA, and its low input offset voltage, which is typically 1mV. This precision makes it an ideal choice for critical applications requiring high accuracy, such as instrumentation and sensor interfaces. Furthermore, the device's high input impedance ensures minimal loading on the input source.

The operational amplifier also features a rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly useful when operating at lower supply voltages, ensuring that the output can swing as close to the supply rails as possible, maximizing the signal amplitude without clipping.

Texas Instruments has engineered the LMC662CMS with a low total harmonic distortion, making it a suitable option for audio applications, where maintaining the integrity of the signal is paramount. Additionally, the device's low noise density of 29nV/√Hz at f = 1kHz ensures that the signal quality is preserved with minimal interference.

The LMC662CMS comes in an MSOP (Mini Small Outline Package) which is ideal for space-constrained applications. Its small footprint does not compromise its performance, making it an excellent choice for high-density mounting and portable electronic designs.

In summary, the LMC662CMS from Texas Instruments is an exceptional choice for designers looking to optimize their systems for power efficiency without sacrificing the quality and precision of their analog signal processing.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess