The LMC6482IMMX/NOPB is a high-performance, dual operational amplifier (op-amp) manufactured by Texas Instruments. As part of the LMC6482 series, this device is designed to offer a high degree of functionality and performance, making it suitable for a wide range of applications.
- Wide Voltage Range: single power supply ranging from 2.5V to 15.5V or dual supplies for a total of 30V
- Rail-to-Rail Output Swing: into 600Ω loads, which results in better output dynamic range
- Low Input Bias Current: 1pA
- High Open-Loop Gain: 100dB
- Enhanced ESD Tolerance: up to 2KV
- Package: 8-pin SOIC
- RoHS Compliant: and lead-free
Applications for the LMC6482IMMX/NOPB include sensor interfaces, medical equipment, data acquisition systems, and battery-powered systems. This device delivers exceptional performance and reliability, making it an excellent choice for designers and engineers looking for a reliable and efficient dual operational amplifier.