EN
  • EN
  • DE

LMC6482AIMMX

Part No LMC6482AIMMX
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827924-LMC6482AIMMX
Ultra Librarian 3D Model Ultra Librarian LMC6482AIMMX CAD Model

Description

The LMC6482AIMMX from Texas Instruments is a high-performance, dual operational amplifier (op-amp) that is designed to meet a wide range of application requirements. This integrated circuit (IC) is part of TI's LMC family, known for its precision and low-voltage operation. The LMC6482AIMMX is particularly suitable for battery-powered systems, sensor interfaces, and portable devices due to its low power consumption and wide supply voltage range.

Key Features:

  • Rail-to-Rail Output: The LMC6482AIMMX can drive its output to within millivolts of either supply rail. This capability allows for better signal dynamic range, which is especially useful in single-supply operations and when interfacing with analog-to-digital converters (ADCs).
  • Wide Supply Voltage Range: It operates from a supply voltage range of 2.7V to 15.5V, accommodating a variety of power sources and ensuring compatibility with both 3V and 5V systems.
  • Low Input Bias Current: The op-amp features an ultra-low input bias current, making it an excellent choice for applications that require high input impedance and minimal error, such as photodiode amplifiers and charge sense amplifiers.
  • Low Input Offset Voltage: Precision applications benefit from the low input offset voltage, which minimizes error and improves overall system accuracy.
  • CMOS Technology: Fabricated with advanced CMOS technology, the LMC6482AIMMX offers high input impedance, low input leakage current, and low power consumption.
  • Extended Industrial Temperature Range: The device is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.

Applications:

  • Portable and battery-powered equipment
  • Active filters
  • Data acquisition systems
  • Sensor interfaces
  • Medical instrumentation

The LMC6482AIMMX comes in a compact 8-pin VSSOP package, which is ideal for space-constrained applications. Its combination of features ensures that it can be used in a wide array of designs, requiring minimal external components and providing a cost-effective solution for precision amplification needs.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,560 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess