EN
  • EN
  • DE

SP7240F3P

Part No SP7240F3P
Manufacturer Texas Instruments
Catalog TVS - Thyristors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 065891-SP7240F3P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP7240F3P CAD Model

Description

Product Overview: SP7240F3P

The SP7240F3P is a high-performance integrated circuit from Texas Instruments, renowned for its robust functionality and versatility in various applications. This precision-engineered product is designed to cater to the demanding requirements of modern electronic systems, providing a seamless and efficient solution for designers and engineers.

Key Features

  • High Precision: The SP7240F3P offers exceptional accuracy and stability, making it suitable for critical applications where precise electronic control is essential.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power, reducing the overall energy footprint of the system it is integrated into.
  • Robust Design: Texas Instruments' commitment to quality is evident in the SP7240F3P's design, which ensures reliable performance even in harsh environmental conditions.
  • Wide Operating Temperature Range: This product can function effectively across a broad range of temperatures, making it ideal for industrial and automotive applications.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the SP7240F3P provides enhanced functionality that supports the development of cutting-edge electronic systems.

Applications

The versatility of the SP7240F3P allows it to be used across a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Communication equipment
  • Consumer electronics
  • Medical devices

Quality and Reliability

Texas Instruments is a name synonymous with quality and reliability in the semiconductor industry. The SP7240F3P is manufactured adhering to the highest standards, ensuring that each unit meets the rigorous requirements expected from a leading brand. With Texas Instruments' SP7240F3P, designers can expect a product that not only performs to specifications but also consistently operates over the long term.

Technical Support and Resources

Customers can access a comprehensive suite of technical resources, including datasheets, reference designs, and application notes, to facilitate the integration of the SP7240F3P into their projects. Texas Instruments also provides dedicated customer support and a community forum for troubleshooting, questions, and sharing insights among peers.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 400A 2-TDFN
Need more? Email Us
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
Littelfuse Inc.
THYRISTOR DO214 2L / Off-State Ipp TVS Thyristor
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4623
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess