EN
  • EN
  • DE

LMC6064AIMX

Part No LMC6064AIMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMC6064 Precision CMOS Quad Micropower Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.35V/μs
Gain Bandwidth Product 100kHz
Current - Input Bias 0.01pA
Voltage - Input Offset 100μV
Supply Current 80μA
Current - Output / Channel 26mA
Supply Voltage , Single/Dual (±) 4.5V ~ 15.5V, ±2.25V ~ 7.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LMC6064
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201174-LMC6064AIMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6064AIMX CAD Model

Description

The LMC6064AIMX is a high-precision, low-power operational amplifier provided by the renowned semiconductor manufacturer, Texas Instruments. This particular product is designed to offer a blend of features that make it ideal for a wide range of applications, including sensor interfaces, portable devices, and other electronic circuits requiring high accuracy and stability.

Key Features

  • Low Input Offset Voltage: The LMC6064AIMX boasts an impressively low input offset voltage, which significantly reduces error in precision applications.
  • Low Power Consumption: With its focus on power efficiency, this op-amp is well-suited for battery-powered devices, ensuring a longer operational life without sacrificing performance.
  • High Input Impedance: The high impedance at the input terminals minimizes the loading effect on signal sources, preserving signal integrity.
  • Wide Supply Voltage Range: This amplifier can operate across a wide range of supply voltages, accommodating various design requirements and simplifying power supply design.
  • Rail-to-Rail Output: The LMC6064AIMX can drive its output from the negative supply rail to the positive supply rail, maximizing the dynamic range in single-supply operations.

Applications

The versatility of the LMC6064AIMX allows it to be used in a multitude of applications:

  • Portable Instrumentation
  • Test Equipment
  • Analog Filters
  • Data Acquisition Systems
  • Medical Instrumentation
  • Battery-Powered Devices

Product Specifications

Parameter Value
Number of Channels 4
Input Offset Voltage 3.5 mV (max)
Supply Voltage Range 4.5V to 15.5V
Operating Temperature -40°C to +85°C

With its combination of precision, power efficiency, and flexibility, the LMC6064AIMX from Texas Instruments stands out as a superior choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess