EN
  • EN
  • DE

BCY79VII

Part No BCY79VII
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PNP switching transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1152510-BCY79VII
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCY79VII CAD Model

Description

The BCY79VII is a high-performance, low-power PNP bipolar junction transistor (BJT) from NXP Semiconductors, a leader in the electronic components industry. This small-signal transistor is designed for use in linear amplification and switching applications. The BCY79VII is a versatile component that is widely utilized in various electronic circuits due to its reliable performance and compact form factor.

Key Features

  • PNP Bipolar Junction Transistor: The BCY79VII is a PNP transistor, which means it is designed to pass current predominantly from the emitter to collector when a positive voltage is applied to its base terminal.
  • High Current Gain: It boasts a high current gain (beta value), which makes it an excellent choice for amplification purposes, allowing a small base current to control a larger collector current.
  • Low Saturation Voltage: The device has a low collector-emitter saturation voltage, which ensures efficient operation with minimal power loss during the saturation mode.
  • Low Noise: The BCY79VII is optimized for low noise performance, making it suitable for audio amplifiers and other sensitive signal processing applications.
  • Versatility: Its wide range of applications includes driving small loads, signal processing, and general-purpose amplification, catering to both commercial and industrial needs.

Electrical Characteristics

The BCY79VII offers excellent electrical characteristics that include a continuous collector current of up to 100 mA, a peak collector current capability, and a collector-base voltage (VCBO) of 45 V. The maximum collector-emitter voltage (VCEO) is rated at 45 V, which provides ample headroom for various circuit designs.

Applications

Due to its robustness and reliability, the BCY79VII is widely used in a range of applications. These include, but are not limited to:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Low-power switching
  • Driver stages in hi-fi amplifiers and television circuits

Package and Quality

The BCY79VII is available in a TO-18 metal can package, which ensures excellent thermal performance and durability. NXP Semiconductors is committed to delivering high-quality products, and the BCY79VII is no exception, meeting rigorous industry standards for performance and reliability.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
Complementary MOSFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess