EN
  • EN
  • DE

LMC6044AIMX/NOPB

Part No LMC6044AIMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMC6044 CMOS Quad Micropower Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.02 V/μs
GBP - Gain Bandwidth Product 100kHz
Current - Input Bias 0.002pA
Voltage - Input Offset 1mV
Operating Supply Current 52μA
Output Current per Channel 40mA
Dual Supply Voltage (±) 4.5 V ~ 15.5 V, ±2.25 V ~ 7.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1201157-LMC6044AIMX/NOPB
Manufacturer Homepage www.ti.com
Family Name LMC6044
Introduction Date November 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6044AIMX/NOPB CAD Model

Description

Introducing the LMC6044AIMX/NOPB Operational Amplifier from Texas Instruments

The LMC6044AIMX/NOPB is a high-performance, low-power CMOS operational amplifier designed by Texas Instruments to meet a wide range of application requirements. This precision op-amp offers an impressive feature set that makes it an excellent choice for battery-powered systems, sensor interfaces, and portable devices.

Key Features

  • Supply Voltage: The LMC6044AIMX/NOPB operates on a supply voltage range of 2.7V to 15.5V, accommodating a variety of power sources and ensuring flexibility across different applications.
  • Low Power Consumption: With a typical quiescent current of just 25 µA per amplifier, this device is optimized for power-sensitive designs, extending battery life without compromising performance.
  • Rail-to-Rail Output: The op-amp provides rail-to-rail output swing, which maximizes the dynamic range, especially useful in single-supply operations and when interfacing with ADCs or DACs.
  • Input Common-Mode Range: The input common-mode range includes ground, making the device suitable for single-supply applications and facilitating easy interfacing with low-side sensors.

Robust and Reliable Design

The LMC6044AIMX/NOPB is built with reliability in mind. Its robust design features input and output over-voltage protection, ensuring the op-amp remains stable and functional even under stressful conditions. The device is also characterized for operation from -40°C to 85°C, making it reliable in a broad range of environmental conditions.

Package and Compliance

Housed in a compact 14-pin SOIC package, the LMC6044AIMX/NOPB is designed with space-saving in mind, perfect for modern, compact electronic assemblies. It is also lead-free and RoHS compliant, adhering to current environmental standards and regulations for electronic components.

Applications

With its versatile performance characteristics, the LMC6044AIMX/NOPB is well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Sensor signal conditioning
  • Medical instrumentation
  • Active filters
  • Data acquisition systems

In summary, the LMC6044AIMX/NOPB from Texas Instruments is a reliable, efficient, and flexible operational amplifier that can be integrated into a wide array of electronic designs requiring precision, low power, and high functionality.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2795 $52.7950
24+ $4.3319 $103.9656
36+ $4.1966 $151.0776
50+ $4.0612 $203.0600
64+ $3.9258 $251.2512
86+ $3.5197 $302.6942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess