EN
  • EN
  • DE

AD5940BCBZ-RL7

Part No AD5940BCBZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AFE 1 CHAN 16BIT 56WLCSP / 1 Channel AFE 16 Bit 56-WLCSP (3.56x4.16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Number of Channels 1
Voltage - Supply, Analog 2.8V ~ 3.6V
Voltage - Supply, Digital 2.8V ~ 3.6V
Mounting SMD (SMT)
Package / Case 56-UFBGA, WLCSP
Supplier Device Package 56-WLCSP (3.56x4.16)
Base Product Number AD5940
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5940BCBZ-RL7-ND,AD5940BCBZ-RL7DKR-ND,-2735-AD5940BCBZ-RL7DKR,AD5940BCBZ-RL7TR-ND,505-AD5940BCBZ-RL7TR,AD5940BCBZ-RL7CT-ND,AD5940BCBZ-RL7DKR,505-AD5940BCBZ-RL7DKR,-2735-AD5940BCBZ-RL7CT,AD5940BCBZ-RL7CT,505-AD5940BCBZ-RL7CT,AD5940BCBZ-RL7TR
Standard Package 1,500
Win Source Part Number 965721-AD5940BCBZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5940BCBZ-RL7 CAD Model

Description

The AD5940BCBZ-RL7 is a high-performance, precision analog front-end (AFE) designed by Analog Devices Inc. for a wide range of applications, including bio-electrical and chemical sensing. This versatile component is particularly well-suited for wearable devices, medical instrumentation, and industrial monitoring systems, where accurate and reliable signal measurement is critical.

Featuring an ultra-low power design, the AD5940BCBZ-RL7 is optimized for battery-powered devices, ensuring long operational life without sacrificing performance. The AFE integrates a high-resolution, 16-bit analog-to-digital converter (ADC) that provides exceptional accuracy and noise performance. This enables the capture of minute signals in complex and noisy environments, making it ideal for precision sensor applications.

At the heart of the AD5940BCBZ-RL7 is its programmable and configurable architecture, which allows for flexibility in signal chain design. This includes an onboard digital signal processing (DSP) engine that can handle complex algorithms, reducing the processing load on the host microcontroller and enabling more efficient system designs.

The device also features multiple sensor excitation sources, including a digital-to-analog converter (DAC) and a potentiostat, which are essential for electrochemical sensor applications. The integrated potentiostat circuitry simplifies the design of systems for applications such as cyclic voltammetry and amperometric, impedance, or potentiometric measurements.

Connectivity is a key aspect of the AD5940BCBZ-RL7, with support for SPI communication that allows for easy interfacing with most microcontrollers. This ensures that the AFE can be seamlessly integrated into existing and new designs alike, providing designers with a highly adaptable solution for their sensing needs.

Supplied in a compact package, the AD5940BCBZ-RL7 is available in reel packaging (denoted by the "RL7" suffix), which facilitates efficient assembly processes for high-volume production. This product underscores Analog Devices Inc.'s commitment to delivering high-quality, innovative solutions that address the evolving needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,394 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess