EN
  • EN
  • DE

LM98640CILQ/NOPB

Part No LM98640CILQ/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 2 CHAN 14BIT 68VQFN / 2 Channel AFE 14 Bit 407 mW 68-VQFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Number of Bits 14
Number of Channels 2
Power (Watts) 407 mW
Voltage - Supply, Analog 1.7V ~ 1.9V, 3.15V ~ 3.45V
Voltage - Supply, Digital 1.7V ~ 1.9V
Mounting Type Surface Mount
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-VQFN (10x10)
Base Product Number LM98640
Standard Package 168
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1342001-LM98640CILQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM98640CILQ/NOPB CAD Model

Description

The LM98640CILQ/NOPB is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the demanding needs of precision signal processing in advanced industrial, automotive, and medical applications. This product is renowned for its high-performance capabilities and robustness, making it an ideal choice for engineers looking to enhance the efficiency and accuracy of their systems.

Key Features

  • High-Resolution ADC: The LM98640CILQ/NOPB boasts a high-resolution analog-to-digital converter (ADC) that ensures precise measurement and conversion of analog signals to digital data, enabling sophisticated processing and analysis.
  • Low Noise: Engineered to minimize noise interference, this component delivers clean and stable signals, which is critical for applications that require high signal integrity.
  • Wide Operating Temperature Range: With an operating temperature range that suits various environments, this IC can reliably perform in both standard and extreme conditions.
  • Power Efficiency: The power management features of the LM98640CILQ/NOPB contribute to reduced power consumption, making it suitable for energy-sensitive projects.

Applications

The versatile nature of the LM98640CILQ/NOPB allows it to be used in a wide array of applications, including:

  • Automotive systems, such as advanced driver-assistance systems (ADAS)
  • Industrial automation and control systems
  • Medical imaging equipment like ultrasound and MRI machines
  • Test and measurement instruments

Quality and Reliability

As with all Texas Instruments products, the LM98640CILQ/NOPB is manufactured to the highest quality standards. It comes in a robust package designed to withstand challenging conditions, ensuring long-term reliability and performance. The 'NOPB' suffix indicates that this product is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

Technical Support and Resources

Technical documentation, including datasheets, user guides, and application notes for the LM98640CILQ/NOPB, is readily available on the Texas Instruments website. Customers can also access TI's extensive support network, which includes technical forums, training, and customer service, to assist with any aspect of product implementation.

You May Also Be Interested in

Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess