EN
  • EN
  • DE

PRM1G8Z01BD8WE-075E

Part No PRM1G8Z01BD8WE-075E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-2666 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940297-PRM1G8Z01BD8WE-075E
Series *
Ultra Librarian 3D Model Ultra Librarian PRM1G8Z01BD8WE-075E CAD Model

Description

The PRM1G8Z01BD8WE-075E is a high-performance memory module manufactured by Micron Technology Inc. This module is designed to provide reliable and efficient memory solutions for a variety of computing applications. It offers a balance of speed, capacity, and power efficiency, making it suitable for demanding workloads.

Applications:

  • High-performance computing servers
  • Data centers
  • Enterprise storage systems
  • Networking equipment
  • Industrial automation systems

Features:

  • High Bandwidth: Enables rapid data transfer for improved system performance.
  • Error Correction Code (ECC): Detects and corrects internal data errors to ensure data integrity and system stability.
  • Low Power Consumption: Reduces energy costs and minimizes heat generation, improving overall system efficiency.
  • High Capacity: Provides ample memory space for complex applications and large datasets.
  • DDR4 Technology: Leverages the advanced DDR4 standard for enhanced speed and power efficiency compared to older memory technologies.

Benefits:

  • Improved System Performance: The high bandwidth and capacity of the module accelerate application performance and responsiveness.
  • Enhanced Data Integrity: ECC functionality safeguards data from corruption, ensuring reliable operation.
  • Reduced Operating Costs: Low power consumption translates to lower energy bills and reduced cooling requirements.
  • Increased System Reliability: High-quality components and rigorous testing contribute to long-term system reliability.
  • Scalability: The availability of high-capacity modules enables systems to scale to meet growing memory demands.

This Micron memory module is suitable for environments where data integrity and processing speed are critical. Its use of DDR4 technology enables it to provide a superior performance compared to previous generations of memory. This particular model is optimized for applications requiring a robust and reliable memory solution.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess