EN
  • EN
  • DE

M48T35AV-10MH6E

Part No M48T35AV-10MH6E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28SOH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000158-M48T35AV-10MH6E
Win Source Part Number Cross
Win Source Part Number STMicroelectronics
Category Integrated Circuits (ICs) Clock/Timing Real Time Clocks
Series Timekeeper®
Packaging Tube
Type Clock/Calendar
Features Leap Year
Voltage - Supply 3V ~ 3.6V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian M48T35AV-10MH6E CAD Model

Description

STMicroelectronics M48T35AV-10MH6E Timekeeper SRAM

The M48T35AV-10MH6E is a high-quality, 256 Kbit (32K x 8) Timekeeper SRAM designed and manufactured by STMicroelectronics. This integrated battery-backed SRAM and real-time clock (RTC) component is a versatile solution for applications requiring reliable data storage and precise timekeeping functionalities. The device is particularly well-suited for use in a wide range of industrial, telecommunications, and consumer electronics where maintaining accurate time and preserving data integrity during power loss is critical.

One of the key features of the M48T35AV-10MH6E is its integrated, long-life power-fail deselect circuitry, which automatically switches to the battery supply when a power failure is detected, ensuring that timekeeping and SRAM operations continue uninterrupted. The device operates at an access time of 100ns, which makes it an excellent choice for systems that require fast data retrieval and storage. It is designed to work with a 3.3V power supply, providing an energy-efficient solution for modern electronics.

The Timekeeper SRAM comes in a 28-pin, 600 mil SOIC package, making it easy to integrate into a variety of printed circuit board designs. It features a standard SRAM interface for data access, while the RTC provides seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation up to the year 2100. The clock accuracy is maintained within ±1 minute per month at 25°C.

With the M48T35AV-10MH6E, users benefit from the convenience of a self-contained battery and crystal within the same package, which significantly simplifies the design process and reduces the component count on the board. The device is also equipped with an automatic power-down feature when the chip is deselected, further enhancing its energy efficiency.

Overall, the STMicroelectronics M48T35AV-10MH6E Timekeeper SRAM is a reliable, high-performance solution for systems that require both non-volatile memory and real-time clock capabilities in a compact, integrated package.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess