EN
  • EN
  • DE

LM96530SQE/NOPB

Part No LM96530SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 60WQFN / Ultrasound Imaging Interface 60-WQFN (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Applications Ultrasound Imaging
Interface SPI Serial
Voltage - Supply 4.7V ~ 5.3V
Package / Case 60-WFQFN Exposed Pad
Supplier Device Package 60-WQFN (9x9)
Mounting SMD (SMT)
Base Product Number LM96530
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM96530SQE/NOPBTR,LM96530SQE/NOPBDKR,*LM96530SQE/NOPB,LM96530SQE/NOPBCT,LM96530SQENOPB
Standard Package 250
Win Source Part Number 1031694-LM96530SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian LM96530SQE/NOPB CAD Model

Description

The LM96530SQE/NOPB is a high-performance, digital variable gain amplifier (DVGA) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced component is specifically engineered to address the stringent requirements of medical ultrasound imaging systems, but its versatility allows it to be used in a range of other applications that require precision amplification, such as radar, test equipment, and wireless communication systems.

Key Features

  • Advanced Integration: The LM96530SQE/NOPB integrates a digital gain control, a low noise amplifier, and a variable gain amplifier, streamlining the design process for engineers and reducing the overall component count in the final product.
  • High Performance: With a focus on delivering clear and accurate signals, this DVGA offers excellent noise performance and a high dynamic range, ensuring that the amplified signals are of the highest quality.
  • Programmable Gain: The gain of the LM96530SQE/NOPB is digitally programmable, which allows for precise control over the amplification levels. This feature is crucial for applications like medical imaging where the clarity of the received signal is paramount.
  • Power Efficiency: Designed with power efficiency in mind, the device operates with a low power consumption, making it suitable for portable ultrasound systems and other battery-operated equipment.
  • Robust Package: The product is available in a compact 48-pin WQFN package that is designed for space-constrained applications, while also providing robustness and reliability.

Applications

The LM96530SQE/NOPB is not limited to medical ultrasound systems; its high level of integration and performance makes it an excellent choice for a variety of applications, including:

  • Medical Ultrasound Imaging
  • Automotive Radar Systems
  • Wireless Infrastructure
  • Professional Audio Equipment
  • Test and Measurement Instruments

Quality and Reliability

Texas Instruments is committed to providing high-quality products. The LM96530SQE/NOPB is no exception and is designed to meet or exceed the rigorous standards set by the industry. It is available in a lead-free, RoHS-compliant package, ensuring that it meets current environmental standards for electronic components.

With its combination of performance, integration, and efficiency, the LM96530SQE/NOPB from Texas Instruments stands out as a superior choice for designers looking to enhance their systems with a reliable and precise amplification solution.

You May Also Be Interested in

NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess