EN
  • EN
  • DE

XC4013-5PQ240C

Part No XC4013-5PQ240C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412695-XC4013-5PQ240C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4013-5PQ240C CAD Model

Description

The Xilinx XC4013-5PQ240C is a Field-Programmable Gate Array (FPGA) from the XC4000 family. This FPGA is designed for applications demanding reconfigurable logic, packaged in a 240-pin PQFP (Plastic Quad Flat Pack) for surface mounting.

Applications:

  • Networking Equipment: Implementing custom network protocols and packet processing.
  • Video Processing: Real-time video encoding, decoding, and manipulation.
  • Automotive Systems: Implementing control and safety-critical functions.
  • Instrumentation: Creating custom test and measurement equipment.
  • High-Performance Computing: Accelerating computationally intensive tasks.

Features:

  • Configurable Logic Blocks (CLBs): Programmable logic elements providing the core functionality of the FPGA.
  • Input/Output Blocks (IOBs): Flexible interface for connecting to external devices and signals.
  • Versatile Interconnect Architecture: Programmable routing resources for connecting CLBs and IOBs.
  • On-Chip Memory Resources: Block RAM for data storage and manipulation.
  • Clock Management Circuitry: PLLs and clock dividers for generating and distributing clock signals.
  • PQ240 Package: A 240-pin Plastic Quad Flat Pack providing a high pin count for complex designs.

Benefits:

  • Design Flexibility: Allows for customization and adaptation to specific application requirements.
  • Reduced Time-to-Market: Faster prototyping and development compared to ASIC designs.
  • Cost-Effective Solution: Competitive pricing for low to medium volume production runs.
  • Reprogrammability: Enables design changes and updates without hardware modifications.
  • High Performance: Supports parallel processing and high-speed operation.

Additional Details:

The XC4013-5 indicates a speed grade of -5, reflecting the device's performance capabilities. 'C' denotes commercial temperature grade. The PQ240 package provides a larger pin count than other packages in the family, supporting more complex I/O configurations. Configuration is typically done via an external configuration PROM or microcontroller. The device offers a variety of configuration modes to suit different system architectures.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess