EN
  • EN
  • DE

SSW-114-01-T-S

Part No SSW-114-01-T-S
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSW
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 14
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 1
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Black
Insulation Height 0.335" (8.51mm)
Contact Length - Post 0.104" (2.64mm)
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Current Rating (Amps) 4.7A per Contact
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Base Product Number SSW-114
Other Names SAM1213-14
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1288589-SSW-114-01-T-S
Ultra Librarian 3D Model Ultra Librarian SSW-114-01-T-S CAD Model

Description

The SSW-114-01-T-S is a socket strip connector manufactured by Samtec Inc., part of their SSW series of board-to-board interconnect solutions. It is designed for through-hole mounting and offers a reliable and versatile connection in various electronic applications.

Applications

  • Board-to-board Connections: Used to connect two PCBs together in electronic devices.
  • Signal Routing: Facilitates signal routing within electronic systems.
  • Prototyping: Useful in prototyping for quick and easy connections.
  • Consumer Electronics: Integrated in consumer electronic products for internal board connections.
  • Medical Devices: Employed in medical equipment for reliable signal transmission.

Features

  • Number of Positions: 14 (single row) providing a single line of connection points.
  • Pitch: 0.100" (2.54 mm) pitch which ensures compatibility with standard PCB grid patterns.
  • Mounting Type: Through-hole mounting for stable and secure connection to the PCB.
  • Row Spacing: Single row configuration.
  • Body Orientation: Straight for vertical board stacking or parallel board connections.
  • Insulator Material: Black Liquid Crystal Polymer (LCP) offering excellent high-temperature performance and chemical resistance.
  • Contact Material: Phosphor Bronze contacts provide good conductivity and durability.
  • Plating: Gold plating on the contacts ensures reliable electrical performance and corrosion resistance.

Benefits

  • Reliable Connection: Gold-plated contacts ensure a stable and dependable electrical connection, minimizing signal loss and ensuring long-term reliability.
  • Durable Construction: LCP insulator and Phosphor Bronze contacts provide excellent durability and a long service life.
  • Easy Installation: Through-hole mounting simplifies the installation process, especially in prototyping and small production runs.
  • Versatile Application: Suitable for a wide range of board-to-board connection needs, from prototyping to production.
  • High-Temperature Performance: LCP insulator material offers excellent performance in high-temperature environments.

The SSW-114-01-T-S socket strip connector is a reliable and versatile solution for board-to-board connectivity. Its durable construction, gold-plated contacts, and ease of installation make it suitable for a variety of electronic applications. The single-row configuration offers a compact solution for applications where space is limited.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2136 $50.9128
56+ $1.8163 $101.7128
86+ $1.7595 $151.3170
118+ $1.7028 $200.9304
152+ $1.6460 $250.1920
204+ $1.4757 $301.0428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess