EN
  • EN
  • DE

TLVAIC3101IRHBTG4

Part No TLVAIC3101IRHBTG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STER AUD CODEC 24 BIT 32-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface PCM Audio Interface
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 102
Dynamic Range, ADCs / DACs (db) Typ 93 / 97
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 213124-TLVAIC3101IRHBTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLVAIC3101IRHBTG4 CAD Model

Description

Product Overview: TLVAIC3101IRHBTG4 from Texas Instruments

The TLVAIC3101IRHBTG4 is a high-performance, low-power audio codec with integrated stereo audio DACs (Digital to Analog Converters) and a mono audio ADC (Analog to Digital Converter), designed and manufactured by Texas Instruments (TI). This codec is ideal for portable audio applications due to its small size and impressive power efficiency.

Key Features

  • High-Quality Audio: The TLVAIC3101IRHBTG4 provides high-quality sound with its 24-bit conversion capability, ensuring that audio is crisp and clear.
  • Low Power Consumption: This device is optimized for low power consumption, making it perfect for battery-powered devices where longevity is key.
  • Integrated Power Management: The codec includes a range of power management features, such as a power-down mode and integrated LDOs (Low Dropout Regulators), to further extend battery life.
  • Programmable Filters: Users can program the on-chip digital filters to customize the audio response for specific applications.
  • Flexible I/O: It supports multiple audio input and output formats, allowing for versatile connectivity with other audio components.

Applications

The TLVAIC3101IRHBTG4 is suitable for a wide array of audio applications, including:

  • Portable audio devices such as MP3 players and smartphones
  • Wireless speakers and headphones
  • Audio docks and soundbars
  • Professional audio equipment

Technical Specifications

  • Supply Voltage: Operates from a 2.7V to 3.6V supply
  • Dynamic Range: Features a high dynamic range for both DACs and ADC
  • Sampling Rate: Supports sampling rates up to 96kHz
  • Package: Available in a compact 32-pin QFN package
  • Operating Temperature: Designed to operate in a wide temperature range, making it suitable for various environments

The TLVAIC3101IRHBTG4 stands out as a reliable and versatile audio codec that meets the demanding requirements of modern portable audio devices. With its robust feature set and Texas Instruments' reputation for quality, this codec is an excellent choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess