EN
  • EN
  • DE

LM96194CISQ

Part No LM96194CISQ
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description TruTherm™ Hardware Monitor with PI Fan Control for Workstation Management | IC TRUTHERM HDWR MONITOR 48WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C
Accuracy ±2.5°C
Topology ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Family Part Number LM96194
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1200975-LM96194CISQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM96194CISQ CAD Model

Description

The LM96194CISQ is a sophisticated hardware monitoring chip designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This integrated circuit is specifically crafted to monitor various parameters critical for maintaining the optimal performance and longevity of electronic systems.

Key Features

  • Temperature Sensing: The LM96194CISQ is equipped with multiple temperature sensing capabilities. It can monitor its own temperature, the ambient temperature, and has additional inputs for external diode-connected transistors, providing comprehensive thermal data.
  • Fan Control: This product features advanced fan control options, including PWM (Pulse Width Modulation) outputs, which allow for precise management of fan speed, thereby optimizing cooling and reducing noise and power consumption.
  • Voltage Monitoring: The device can also monitor several voltage rails, ensuring that the system is operating within safe electrical parameters. This is crucial for preventing damage due to electrical instabilities.
  • SMBus Interface: Communication with the LM96194CISQ is handled via an SMBus (System Management Bus) interface, facilitating easy integration with existing system management protocols.
  • Software Support: Texas Instruments provides comprehensive software support for the LM96194CISQ, making it easier for engineers to integrate the chip into their designs and customize its operation to suit specific application needs.

Applications

The LM96194CISQ is a versatile component suitable for a wide range of applications. It is particularly useful in scenarios where precise hardware monitoring is necessary, such as:

  • Desktop and Notebook Computers
  • Server Systems
  • Telecommunications Equipment
  • Industrial and Medical Equipment

Quality and Reliability

As with all Texas Instruments products, the LM96194CISQ is manufactured to high standards, ensuring that it meets the stringent quality and reliability requirements expected by industry professionals. With its robust feature set and dependable performance, the LM96194CISQ is an excellent choice for your hardware monitoring needs.

You May Also Be Interested in

Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8366 $59.1830
11+ $9.7121 $106.8331
16+ $9.4086 $150.5376
22+ $9.1051 $200.3122
29+ $8.8016 $255.2464
39+ $7.8911 $307.7529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess