The , a product from Texas Instruments, is a high-performance, dual remote diode temperature sensor with TruTherm technology. It provides accurate and reliable thermal monitoring for computer systems and other electronics. The sensor can measure the temperature of two remote diode-connected transistors and its own die, ensuring precise thermal management.
- Temperature Range: -40°C to +125°C
- Accuracy: ±1°C (internal), ±3°C remote)
- Interface: SMBus and I2C compatible
- Package: 10-pin VSSOP
- Supply Voltage: 3.0V to 3.6V
- Features: Programmable digital filters, programmable conversion rate, programmable alert output for temperature thresholds, and RoHS compliance.