The LM95231CIMM-1/NOPB from Texas Instruments is a highly sophisticated, precision temperature sensor designed for the demanding needs of modern electronic applications.
- Key Features:
- Multi-Channel Temperature Sensor: 1°C accurate, 2-channel temperature sensor with SMBus and I2C interface
- High Accuracy: Measures temperatures with a precision of ±1°C
- TruTherm™ Technology: Accurately senses the temperature of diode-connected transistors
- Low Power Consumption: Operates on a supply voltage range of 3.0V to 3.6V with a shutdown mode
- Small Size: Comes in a 10-pin VSSOP package
- RoHS Compliant: Free from lead, bromine, and antimony
The LM95231CIMM-1/NOPB from Texas Instruments is a high-precision, multi-channel temperature sensor designed for accuracy, versatility, and low power consumption.