EN
  • EN
  • DE

LM95231BIMMX

Part No LM95231BIMMX
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm Technology | SENSOR DIGITAL 0C-85C 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 85°C
Sensing Temperature - Remote 0°C ~ 85°C
Output Type SMBus
Supply Voltage (V) 3V ~ 3.6V
Resolution 9 b (Local), 12 b (Remote)
Features One-Shot, Programmable Resolution, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Test Condition 0°C ~ 85°C
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200953-LM95231BIMMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM95231BIMMX CAD Model

Description

Introducing the LM95231BIMMX: Precision Dual Remote Diode Temperature Sensor

The LM95231BIMMX is a highly accurate, dual remote diode temperature sensor designed by Texas Instruments to meet the needs of complex thermal management systems. This precision sensor is particularly suitable for applications in the computer, industrial, and telecommunications sectors where reliable temperature monitoring is critical for system performance and safety.

With its ability to measure the temperature of two remote diode-connected transistors as well as its own die temperature, the LM95231BIMMX offers versatility and high performance. The remote diode temperature can be that of a CPU, GPU, or any other semiconductor device with a diode junction. The precision of this sensor ensures that temperature readings are accurate to within ±1°C, providing the data necessary for maintaining optimal operating conditions and protecting sensitive components from overheating.

The LM95231BIMMX supports a wide range of diode bias currents and has programmable digital filter options for remote temperature channels, allowing users to customize the sensor to their specific needs. The digital output of temperature readings is provided via an I²C/SMBus compatible interface, which supports the System Management Bus (SMBus) Time-out protocol for enhanced safety and reliability.

Key features of the LM95231BIMMX include:

  • High accuracy and resolution: ±1°C accuracy for external diode temperatures and ±3°C for internal diode.
  • Support for two remote temperature diodes and one local temperature diode.
  • Programmable temperature conversion rate for dynamic thermal management.
  • TruTherm™ technology, enabling accurate temperature measurements of modern, high-performance integrated circuits with beta compensation.
  • Low supply current, ideal for power-sensitive applications.
  • Small form factor: Provided in an 8-pin VSSOP package.

This sensor is available in a surface-mount package, the VSSOP-8, under the part number LM95231BIMMX, which is convenient for automated assembly processes and suitable for space-constrained applications. Texas Instruments' dedication to quality and performance makes the LM95231BIMMX a reliable choice for advanced temperature monitoring solutions.

Whether you're designing a sophisticated server, a high-performance gaming system, or a temperature-sensitive industrial application, the LM95231BIMMX from Texas Instruments stands as a top-tier choice for your temperature sensing needs.

You May Also Be Interested in

Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess