EN
  • EN
  • DE

2N2329

Part No 2N2329
Manufacturer Microsemi Corporation
Catalog SCRs - Single
Description SILICON CONTROLLED RECTIFIER | DIODE 400VDC TO-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 200μA
Current - On State (It (AV)) (Maximum) 220mA
Current - Hold (Ih) (Maximum) 2mA
SCR Type Sensitive Gate
Temperature Range - Operating -65°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123655-2N2329
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N2329 CAD Model

Description

The Microsemi Corporation 2N2329 is a through-hole SCR type sensitive gate designed for discrete semiconductor products. The device has a voltage off state of 400V and can withstand temperatures ranging from -65°C to 125°C. It features a voltage gate trigger (Vgt) (maximum) of 800mV, a current gate trigger (Igt) (maximum) of 200μA, a current hold (Ih) (maximum) of 2mA, and a current on state (It (AV)) (maximum) of 220mA. The device comes in a TO-5 package and is available in bulk quantities.

You May Also Be Interested in

JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Taiwan Semiconductor
SCR 600V 800MA TO92
Need more? Email Us
Vishay
PHASE CONTROL SCR TO-220 FULLPAK | SCR PHASE CONT 800V 25A TO-220FP
Lowest to $35.5809
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
STMicroelectronics
SCR 600V 20A TO220FPAB
Lowest to $0.8426
Vishay
SCR 1.2KV 55A TO247AC
Lowest to $2.4451
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $0.1353
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess