EN
  • EN
  • DE

LM95214CISDX/NOPB

Part No LM95214CISDX/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 14WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -40°C to 125°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 10 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C
Testing Conditions -40°C to 125°C
Temperature Range - Operating -40°C to 140°C
Mounting SMD (SMT)
Case / Package 14-WSON (4x4)
Win Source Part Number 137003-LM95214CISDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM95214CISDX/NOPB CAD Model

Description

The LM95214CISDX/NOPB from Texas Instruments is a high-performance, multi-zone temperature sensor designed for efficient temperature sensing and management in a wide range of applications.

This product monitors the temperature of multiple zones, allowing for optimal system performance and preventing overheating.

  • Key Features:
  • Multi-Zone Monitoring: Equipped with one local and three remote temperature sensors, enabling monitoring of up to four temperature zones
  • High Accuracy: Local sensor has ±1°C accuracy; remote sensors have ±3°C accuracy
  • Wide Operating Temperature Range: -40°C to +125°C
  • Digital Interface: SMBus and I2C compatible interface for easy integration with other system components
  • Safety Features: Programmable digital outputs for system thermal management; conversion rate is programmable
  • Compact Size: Packaged in a 16-pin WSON (4x4) package

The LM95214CISDX/NOPB from Texas Instruments is a high-quality, reliable, and versatile multi-zone temperature sensor.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7817 $52.5987
26+ $3.9235 $102.0110
40+ $3.8009 $152.0360
55+ $3.6783 $202.3065
71+ $3.5557 $252.4547
95+ $3.1878 $302.8410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess