EN
  • EN
  • DE

LM95071CIMF

Part No LM95071CIMF
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type SPI
Supply Voltage (V) 2.4V ~ 5.5V
Resolution 13 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition 0°C ~ 70°C (-40°C ~ 150°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200945-LM95071CIMF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Sensing & Instrumentation, Consumer Electronics, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian LM95071CIMF CAD Model

Description

Introducing the LM95071CIMF from Texas Instruments

The LM95071CIMF is a precision integrated circuit temperature sensor that offers a superior solution for electronic systems requiring thermal monitoring and control. Manufactured by Texas Instruments, a leader in semiconductor design and production, this product is designed to provide high accuracy temperature readings with minimal power consumption.

Key Features

  • High Accuracy: The LM95071CIMF provides an impressive accuracy of ±1.5°C (max) over a temperature range of -40°C to 150°C, ensuring reliable and precise temperature readings for critical applications.
  • Low Power Consumption: With an operating current of just 5.4 μA (typical), this temperature sensor is optimized for power-sensitive applications, making it ideal for portable and battery-powered devices.
  • Digital Output: The sensor features a digital SPI (Serial Peripheral Interface) that allows for easy integration into a variety of microcontroller-based systems, facilitating straightforward communication and data retrieval.
  • Small Form Factor: Housed in a compact SOT-23 package, the LM95071CIMF is suitable for space-constrained applications, without compromising on performance.
  • Wide Operating Voltage Range: It operates over a supply voltage range of 2.7V to 5.5V, providing flexibility across different system voltages and ensuring compatibility with a broad range of electronic components.

Applications

The LM95071CIMF is versatile and can be used in various applications, including:

  • Telecommunications
  • Computing Systems
  • Industrial Controls
  • Environmental Monitoring
  • Medical Equipment
  • Automotive Systems

Quality and Reliability

As with all Texas Instruments products, the LM95071CIMF temperature sensor is built to meet high standards of quality and reliability. Whether it's being used in a commercial, industrial, or automotive environment, this sensor is designed to perform consistently over time, ensuring that your systems operate at their optimal temperatures.

With its high accuracy, low power consumption, and small package size, the LM95071CIMF is a smart choice for designers looking to incorporate reliable temperature sensing into their next project.

You May Also Be Interested in

Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.2640
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $32.6253
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $6.1120
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.6600
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7612

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4076 $50.5596
51+ $1.9755 $100.7505
79+ $1.9137 $151.1823
108+ $1.8520 $200.0160
140+ $1.7903 $250.6420
187+ $1.6051 $300.1537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess