EN
  • EN
  • DE

LM94CIMT/NOPB

Part No LM94CIMT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description ±2°C quad remote and socal temperature sensor with beta comp, fan ctrl, hw & supply mtr in a TSSOP 56-TSSOP 0 to 100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Height 1.2 mm
Interface SMBus
Lead Free Yes
Length 14 mm
Maximum Operating Temperature 100 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Bits 8
Number of Pins 56
Operating Supply Voltage 3.3 V
Output Type Digital, I2C
Quiescent Current 1.6 mA
Radiation Hardening No
Resolution 1.125 B
RoHS Compliant
Thickness 1.15 mm
Width 6.1 mm
Win Source Part Number 1070266-LM94CIMT/NOPB
Categories PMIC - Power Management - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM94CIMT/NOPB CAD Model

Description

Product Overview: LM94CIMT/NOPB

The LM94CIMT/NOPB is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the industry's leading semiconductor companies. This precision device is part of Texas Instruments' extensive portfolio of power management solutions and is specifically crafted to cater to the demanding requirements of modern electronic systems.

Key Features

  • Accurate Temperature Sensing: The LM94CIMT/NOPB is equipped with precision temperature sensors that provide reliable and accurate temperature readings, which are crucial for system monitoring and protection.
  • Programmable Fan Control: This component includes advanced features for controlling fan speed, allowing for dynamic thermal management and noise reduction in systems where maintaining optimal temperatures is essential.
  • Serial Interface: The device incorporates a serial interface, enhancing connectivity and enabling seamless communication with other components within the system.
  • High Integration: With multiple functions integrated into one package, the LM94CIMT/NOPB simplifies circuit design and reduces the need for additional components, saving space and cost.
  • Low Power Consumption: Designed for energy efficiency, this IC minimizes power consumption, making it an excellent choice for battery-powered and energy-sensitive applications.

Applications

The LM94CIMT/NOPB is versatile and can be used in various applications, including:

  • Computer systems and servers
  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM94CIMT/NOPB is no exception, as it undergoes rigorous testing and quality control processes to ensure it meets the industry's highest standards. The "NOPB" designation indicates that the product is lead-free, highlighting TI's dedication to environmental sustainability and compliance with RoHS regulations.

Conclusion

With its advanced features, the LM94CIMT/NOPB from Texas Instruments stands out as a robust solution for power management and temperature sensing. Its programmable fan control, precise temperature sensors, and low power consumption make it an ideal choice for designers looking to enhance system reliability and performance while maintaining energy efficiency.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0070 $54.0630
21+ $4.9288 $103.5048
32+ $4.7748 $152.7936
44+ $4.6207 $203.3108
56+ $4.4667 $250.1352
75+ $4.0046 $300.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,346 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess