The LM86CIMM/NOPB is a high-performance, dual operational amplifier manufactured by Texas Instruments, a renowned global semiconductor company. This product is designed to deliver superior performance in a wide range of applications, thanks to its unique features and specifications.
- Dual-Channel Architecture: Handles two separate input signals simultaneously
- Bandwidth: Wide bandwidth of 5.5 MHz for high-frequency signal handling
- Slew Rate: High slew rate of 1.6 V/µs for quick response to input signal changes
- Low Input Noise: Low input noise voltage of 14 nV/√Hz for high signal-to-noise ratio
- Power Consumption: Operates on a single supply voltage of 5V with low quiescent current
- Package: Packaged in an 8-pin VSSOP (Very Small Shrink Outline Package)
- Operating Temperature Range: Wide operating temperature range of -40°C to 85°C