EN
  • EN
  • DE

LTM8051IY

Part No LTM8051IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description QUAD 40VIN 1.2A STEPDOWN SILENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series LTM®, uModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 40V
Voltage - Output 1 0.8 ~ 8V
Current - Output (Max) 1.5A
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 91-FBGA
Size / Dimension 0.44" L x 0.25" W x 0.09" H (11.3mm x 6.3mm x 2.4mm)
Supplier Device Package 91-BGA (11.25x6.25)
Base Product Number LTM8051
Standard Package 273 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1072800-LTM8051IY
Ultra Librarian 3D Model Ultra Librarian LTM8051IY CAD Model

Description

Analog Devices Inc. LTM8051IY: A Robust µModule Regulator

The LTM8051IY by Analog Devices Inc. is a high-performance, versatile step-down µModule (micromodule) regulator designed to deliver efficient power management solutions for a wide range of applications. This compact, integrated module combines a switching regulator, inductors, and support components within a single package, simplifying the design and reducing the overall footprint on the PCB.

Key Features

  • Wide Input Voltage Range: The LTM8051IY operates from an input voltage range of 6V to 36V, making it suitable for a variety of supply voltages, including those common in automotive and industrial environments.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 10V, providing flexibility to power a broad spectrum of devices.
  • Integrated Components: With internal inductors and power components, this µModule regulator offers a compact solution that minimizes external components and simplifies the design process.
  • High Efficiency: The LTM8051IY features high efficiency, which translates to less heat generation and makes it ideal for space-constrained and thermally sensitive applications.
  • Multiple Operating Modes: It supports Burst Mode operation for low quiescent current, as well as pulse-skipping and external synchronization for noise-sensitive applications.
  • Robust Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions.
  • Thermal Performance: The module's excellent thermal performance is attributed to its LGA (Land Grid Array) package, which provides effective heat dissipation.

Applications

The versatility of the LTM8051IY makes it an ideal choice for a diverse array of applications, including:

  • Telecommunications
  • Industrial Equipment
  • Automotive Electronics
  • Data Acquisition Systems
  • Medical Devices

With its ease of use and comprehensive feature set, the LTM8051IY from Analog Devices Inc. stands out as a high-quality power management solution for designers looking to optimize their systems for performance and reliability. Its integration and efficiency make it a go-to option for those seeking to streamline their power supply design with a trusted and capable module.

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.9702 $85.9702
2+ $83.2836 $166.5672
3+ $80.5971 $241.7913
4+ $77.9105 $311.6420
5+ $69.8508 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 546 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess